The SMA4306-TL-H is a high-performance, N-Channel MOSFET produced by ON Semiconductor, a leading provider of semiconductor-based solutions. This MOSFET is designed to meet the rigorous requirements of modern electronic devices, providing efficient power management and switching with high reliability.
Key Features
- High Current Capability: The device is capable of handling continuous drain currents, making it suitable for high-power applications.
- Low On-Resistance: With its low RDS(on), the SMA4306-TL-H ensures minimal power loss and heat generation, contributing to the overall efficiency of the system it is integrated into.
- High-Speed Switching: The MOSFET is optimized for fast switching, which is essential for applications that require quick response times.
- Surface-Mount Package: Housed in a surface-mount package, the SMA4306-TL-H is ideal for automated assembly processes and saves valuable board space.
- Robust Thermal Performance: The device's excellent thermal characteristics ensure reliable operation even under high temperature environments.
Applications
The versatility of the SMA4306-TL-H allows it to be used in a wide range of applications, including:
- Power supply circuits
- DC-DC converters
- Motor drives
- Automotive applications
- Switching regulators
- Power management for consumer electronics
Quality and Reliability
ON Semiconductor is committed to delivering high-quality products. The SMA4306-TL-H is built to meet stringent industry standards, ensuring long-term reliability and performance. It is RoHS compliant, reflecting ON Semiconductor's dedication to environmental sustainability.
Technical Specifications
Parameter
Value
Drain-to-Source Voltage (V<sub>DSS)
30V
Continuous Drain Current (I<sub>D)
46A
Power Dissipation (P<sub>D)
2.5W
RDS(on)
8.5mΩ
Operating Temperature Range
-55°C to +150°C
For designers and engineers looking for a robust and efficient N-Channel MOSFET, the SMA4306-TL-H from ON Semiconductor is an excellent choice that combines performance, reliability, and eco-friendliness.