EN
  • EN
  • DE

SMBT1368LT1

Part No SMBT1368LT1
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description SS SOT23 GP XSTR SPCL TR / Regulator Output DC-DC Controller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number SMBT1368
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 895856-SMBT1368LT1
Ultra Librarian 3D Model Ultra Librarian SMBT1368LT1 CAD Model

Description

ON Semiconductor SMBT1368LT1 Bipolar Transistor

The ON Semiconductor SMBT1368LT1 is a high-performance NPN bipolar transistor designed to meet the stringent requirements of modern electronic circuits. This versatile component is well-suited for a wide range of applications, including signal processing, power management, and switching applications.

With its compact SOT-23 surface-mount package, the SMBT1368LT1 offers designers a space-saving solution without compromising on power and performance. This makes it an ideal choice for use in densely packed PCBs where real estate is at a premium.

Key Features:

  • Voltage and Current Ratings: The device can handle collector-emitter voltages up to 25V and continuous collector current up to 500mA, making it suitable for driving moderate loads.
  • High Gain Bandwidth Product: With a transition frequency of 250MHz, this transistor is capable of amplifying signals with minimal delay, ensuring high-speed operation for fast-switching applications.
  • Low Saturation Voltage: The low V<sub>CE(sat) helps to reduce power dissipation and improve efficiency, particularly important in battery-powered devices.
  • RoHS Compliant: The SMBT1368LT1 is compliant with RoHS standards, ensuring that it meets global environmental and regulatory requirements.

Applications:

The SMBT1368LT1's robust performance characteristics make it suitable for an array of applications, including:

  • High-speed switching circuits
  • Linear amplification stages
  • Audio amplifiers
  • Driver stages in hi-fi systems
  • Signal processing
  • Power management modules

ON Semiconductor's commitment to quality and performance is evident in the SMBT1368LT1 transistor. Whether you're designing consumer electronics, industrial equipment, or automotive systems, this transistor offers the reliability and efficiency needed for today's demanding applications. With its excellent gain characteristics and low power dissipation, the SMBT1368LT1 is an excellent choice for designers looking to optimize their circuit designs for both performance and size.

You May Also Be Interested in

Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Texas Instruments
Need more? Email Us
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess