EN
  • EN
  • DE
  • IT

SMP3003-DL-1E

Part No SMP3003-DL-1E
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 75V 100A SMP-FD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 75V
Continuous Drain Current at 25°C 100A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4V, 10V
Max Gate Charge 280nC @ 10V
Max Input Capacitance 13400pF @ 20V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 90W (Tc)
Maximum Rds On at Id,Vgs 8 mOhm @ 50A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK (TO-263)
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 029443-SMP3003-DL-1E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMP3003-DL-1E CAD Model

Description

The SMP3003-DL-1E, from ON Semiconductor, is a high-performance, precision integrated circuit designed to cater to a wide range of applications requiring voltage protection and line fault detection. This component is meticulously engineered to provide robust protection against overvoltage, undervoltage, and reverse voltage, which are critical for the longevity and reliability of sensitive electronic systems.

Key Features

  • Voltage Protection: The device offers comprehensive voltage protection by detecting and responding to overvoltage and undervoltage conditions, safeguarding your system from potential damage due to electrical irregularities.
  • Line Fault Detection: With its advanced line fault detection capabilities, the SMP3003-DL-1E can identify issues such as open or short circuits, ensuring that your system operates within safe parameters.
  • Reverse Voltage Protection: The integrated circuit is also equipped with reverse voltage protection, preventing damage to the system in the event of reverse polarity connections.
  • Low Power Consumption: Designed with energy efficiency in mind, the SMP3003-DL-1E operates with minimal power consumption, making it ideal for battery-powered applications.
  • Compact Footprint: The device comes in a compact package, allowing for easy integration into space-constrained designs without compromising performance.

Applications

The versatility of the SMP3003-DL-1E makes it suitable for a diverse array of applications, including:

  • Automotive systems
  • Industrial controls
  • Telecommunication equipment
  • Portable and battery-powered devices
  • Consumer electronics

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality, and the SMP3003-DL-1E is no exception. It is manufactured to meet the highest industry standards for performance and reliability, ensuring that your products are equipped with a protection circuit that you can trust.

Technical Specifications

For detailed technical specifications, please refer to the SMP3003-DL-1E datasheet available on the ON Semiconductor website or contact their support team for further assistance.

You May Also Be Interested in

Fairchild/ON Semiconductor
MOSFET N-CH 60V 12A DPAK
Lowest to $3.9035
ON Semiconductor
MOSFET N-CH 60V 32A TO-220AB
Need more? Email Us
ON Semiconductor
MOSFET P-CH 60V 23A D2PAK
Lowest to $1.2982
Panasonic
MOSFET P-CH 20V 3A
Lowest to $0.9780
Rohm Semiconductor
Need more? Email Us
Freescale Semiconductor - NXP
FET RF 68V 1.96GHZ PLD-1.5
Lowest to $59.2853
ON Semiconductor
MOSFET P-CH 30V 50A TO-220AB
Lowest to $9.8883
ON Semiconductor
MOSFET N-CH 50V 75A D2PAK-3
Need more? Email Us
ON Semiconductor
MOSFET P-CH 30V 19A DPAK
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.9284 $71.7136
8+ $14.7105 $117.6840
12+ $14.2508 $171.0096
17+ $13.7911 $234.4487
22+ $13.3314 $293.2908
29+ $11.9523 $346.6167
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess