EN
  • EN
  • DE

SPZT751T1G

Part No SPZT751T1G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 60V 2A SOT223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 44 Weeks
Features Bipolar (BJT) Transistor PNP 60 V 2 A 75MHz 800 mW Surface Mount SOT-223 (TO-261)
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range 150°C (TJ)
Mounting Surface Mount
Package TO-261-4, TO-261AA
Case / Package SOT-223 (TO-261)
Family Name SPZT751
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Other Part Number SPZT751T1GOSDKR, SPZT751T1GOSCT, SPZT751T1G-ND, SPZT751T1GOSTR
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 897186-SPZT751T1G
Ultra Librarian 3D Model Ultra Librarian SPZT751T1G CAD Model

Description

The SPZT751T1G is a robust PNP bipolar transistor from ON Semiconductor, a leading manufacturer in the semiconductor industry. This high-performance transistor is designed for general-purpose amplifier and switching applications, providing reliable and efficient performance across a wide range of operating conditions.

Key Features

  • High Current Capacity: The SPZT751T1G is capable of handling continuous collector currents up to -2 A, making it suitable for high-power applications.
  • Low Saturation Voltage: With a collector-emitter saturation voltage of typically -0.5 V, this transistor ensures low power loss and improved efficiency in saturation mode operation.
  • High Power Dissipation: The device can dissipate up to 1.5 W of power, allowing it to handle significant thermal stress during operation.
  • Complementary Design: It is designed to complement the NPN type, providing flexibility in push-pull, amplifier, and switching circuit designs.
  • Robust Temperature Performance: The SPZT751T1G operates effectively over a wide temperature range from -55°C to +150°C.

Applications

The versatility of the SPZT751T1G makes it an ideal choice for a variety of electronic circuits. It is commonly used in:

  • Power Management Circuits
  • Linear Amplifiers
  • Audio Amplifiers
  • Signal Processing
  • Switching Regulators
  • Driver Stages in Hi-Fi Amplifiers and TV Sound Outputs

Package and Quality Assurance

The SPZT751T1G is available in a small surface-mount package (SOT-223), which is ideal for space-constrained applications. The package is designed for optimal power handling and thermal efficiency. ON Semiconductor ensures the highest quality and reliability of its products, and the SPZT751T1G is no exception. It is subjected to rigorous testing and quality control measures to meet the stringent requirements of the electronics industry.

Environmental Compliance

ON Semiconductor is committed to environmental stewardship. The SPZT751T1G is RoHS compliant and free from harmful substances, reflecting the company's dedication to producing environmentally friendly and sustainable products.

You May Also Be Interested in

Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4635 $50.9850
265+ $0.3804 $100.8060
410+ $0.3685 $151.0850
565+ $0.3566 $201.4790
730+ $0.3447 $251.6310
975+ $0.3090 $301.2750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54,000 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess