The ON Semiconductor SR2835SK is a state-of-the-art switching regulator designed for a wide variety of applications requiring efficient power management. This versatile component is an ideal choice for designers looking to enhance the performance and reliability of their power supply systems.
Key Features
- High Efficiency: With its advanced design, the SR2835SK provides high efficiency, which is crucial for reducing heat dissipation and improving system reliability.
- Wide Input Voltage Range: It supports a broad input voltage range, accommodating various power sources and ensuring flexibility in system design.
- Adjustable Output Voltage: The output voltage is adjustable, allowing for customization to meet the specific needs of the application.
- Integrated Protection Features: The device includes overcurrent protection, overtemperature protection, and under-voltage lockout, ensuring the safety and longevity of the regulator and the system it powers.
- Compact Package: The SR2835SK comes in a compact package, making it suitable for space-constrained applications without sacrificing performance.
Applications
The SR2835SK is a versatile component that can be used in a variety of applications, including:
- Consumer Electronics
- Telecommunications
- Industrial Control Systems
- Portable Devices
- Networking Equipment
Technical Specifications
| Parameter |
Value |
| Input Voltage Range |
4.5V to 18V |
| Output Voltage (Adjustable) |
0.923V to 15V |
| Switching Frequency |
100kHz to 2MHz |
| Package |
Compact TO-263-5L |
With its robust feature set and adaptable design, the ON Semiconductor SR2835SK switching regulator is an excellent choice for engineers and designers looking to improve the efficiency and performance of their power management solutions.