EN
  • EN
  • DE

SS0503EJ-TR

Part No SS0503EJ-TR
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description SCHOTTKY DIODE 0.5A 30V / Diode Array
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number SS0503
Standard Package 8,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0070
Win Source Part Number 897581-SS0503EJ-TR
Ultra Librarian 3D Model Ultra Librarian SS0503EJ-TR CAD Model

Description

ON Semiconductor SS0503EJ-TR

The ON Semiconductor SS0503EJ-TR is a high-performance Schottky Barrier Diode designed for applications requiring a balance of low forward voltage drop and high current handling capabilities. This diode is housed in a compact, surface-mount package, making it ideal for space-constrained applications where efficiency is a key consideration.

Key Features

  • Low Forward Voltage Drop: The SS0503EJ-TR offers a low forward voltage drop, which enhances power efficiency by minimizing losses during diode conduction.
  • High Current Capacity: With its ability to handle high currents, this diode is suitable for a wide range of applications, from power supply circuits to high-frequency inverters.
  • Fast Switching Speed: The fast switching capability of the SS0503EJ-TR ensures that it can cope with applications requiring quick transitions, such as switching power supplies and DC-DC converters.
  • Surface-Mount Package: The small footprint of the SOD-323 package allows for high-density mounting and is ideal for portable electronic devices where space is at a premium.
  • RoHS Compliant: This product complies with the RoHS directive, which restricts the use of certain hazardous substances in electronic equipment, making it environmentally friendly.

Applications

  • Switching power supplies
  • DC-DC converters
  • Free-wheeling diodes in power management
  • Reverse battery protection
  • Portable electronic devices

The SS0503EJ-TR is a versatile component that offers high efficiency and reliability for designers and engineers working on a variety of electronic systems. Its robust design ensures a long operational life, even in demanding environments. Whether you're working on power conversion or battery management, the ON Semiconductor SS0503EJ-TR is an excellent choice for your Schottky diode needs.

For detailed specifications and application notes, designers are encouraged to consult the datasheet and technical resources provided by ON Semiconductor. This will ensure the SS0503EJ-TR is utilized to its full potential in your electronic designs.

You May Also Be Interested in

Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6133 $58.2635
230+ $0.5036 $115.8280
360+ $0.4874 $175.4640
490+ $0.4724 $231.4760
635+ $0.4562 $289.6870
850+ $0.4089 $347.5650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,440 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess