The STD20P07LT4G-VF01 from ON Semiconductor is a high-performance P-Channel MOSFET designed for power management applications. It is a part of ON Semiconductor's portfolio of energy-efficient devices, which are known for their reliability and durability in various electronic circuits.
Key Features
- Device Type: P-Channel MOSFET
- Package: DPAK (TO-252)
- Drain-Source Voltage (V<sub>DS): -70V
- Continuous Drain Current (I<sub>D): -20A
- Power Dissipation (P<sub>D): 48W
- R<sub>DS(on): Very low on-state resistance for higher efficiency
- Gate Charge (Q<sub>g): Low gate charge to reduce switching losses
Applications
The STD20P07LT4G-VF01 is suitable for a wide range of applications, including:
- Switch Mode Power Supplies (SMPS)
- DC-to-DC converters
- Motor Drives
- Battery Management Systems
- Load Switching
Performance and Efficiency
The STD20P07LT4G-VF01 is built to offer excellent performance with a focus on energy efficiency. Its low threshold voltage ensures easy drive capability, making it an ideal choice for low voltage applications. The MOSFET's low R<sub>DS(on) minimizes conduction losses, while its optimized gate charge enables fast switching, further reducing power losses during operation.
Quality and Reliability
ON Semiconductor is committed to delivering high-quality products. The STD20P07LT4G-VF01 is no exception and has been rigorously tested to meet stringent standards for performance and reliability. Customers can trust this MOSFET for long-term use in their applications.
Environmental Considerations
The STD20P07LT4G-VF01 is designed with environmental considerations in mind. It is compliant with RoHS directives, which means it is free from hazardous substances. This makes it not only a safe choice for manufacturers but also helps in reducing the environmental impact of electronic waste.