EN
  • EN
  • DE

STD3055L104T4G

Part No STD3055L104T4G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 12A DPAK-3  /  
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr onsemi
Package Tape & Reel (TR)
Product Status Obsolete
Base Product Number STD30
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names 2832-STD3055L104T4G-488,2832-STD3055L104T4GTR,488-STD3055L104T4GTR
Standard Package 2,500
Win Source Part Number 1119659-STD3055L104T4G
Ultra Librarian 3D Model Ultra Librarian STD3055L104T4G CAD Model

Description

The STD3055L104T4G is a high-performance, N-channel Trench MOSFET designed and manufactured by ON Semiconductor, a renowned leader in power and signal management solutions. This device is engineered to deliver efficient power conversion and switching with low on-resistance and a compact footprint, making it ideal for a wide variety of applications, including power management, load switching, and motor control.

Key Features

  • Low On-Resistance: The STD3055L104T4G boasts an extremely low on-resistance (R<sub>DS(on)), which translates to reduced conduction losses and improved overall efficiency in power applications.
  • High Current Capability: This MOSFET is capable of handling continuous drain currents, making it suitable for high-power applications that require robust current handling capabilities.
  • Advanced Trench Technology: Utilizing ON Semiconductor's advanced trench technology, the STD3055L104T4G achieves superior performance in a smaller package, which is crucial for space-constrained applications.
  • Low Threshold Voltage: The device features a low threshold voltage, ensuring low-voltage operation and compatibility with logic-level circuits.
  • Thermal Management: The STD3055L104T4G is housed in a compact SOT-223 package, which provides excellent thermal performance and helps in maintaining device reliability under various operating conditions.

Applications

The versatility of the STD3055L104T4G makes it suitable for a diverse range of applications. It is commonly used in DC-DC converters, power supplies, battery management systems, and load switches. Additionally, its high efficiency and reliability make it an excellent choice for automotive applications, industrial control systems, and consumer electronics where energy conservation is a priority.

Environmental and Quality Standards

ON Semiconductor is committed to environmental stewardship and quality. The STD3055L104T4G is designed to meet various industry standards for environmental compliance and reliability. It is RoHS compliant, ensuring that it is free from hazardous substances, and is produced in facilities that adhere to rigorous quality management systems.

You May Also Be Interested in

Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess