EN
  • EN
  • DE

STK433-100N-E

Part No STK433-100N-E
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Audio
Description IC HYBRID MOD AUD PWR AMP AB 2CH / Audio Power Amplifier Class AB 2CH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Part Status Obsolete(EOL)
Type Class AB
Output Type 2-Channel (Stereo)
Win Source Part Number 795648-STK433-100N-E
Popularity Medium
Supply and Demand Status Limited
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian STK433-100N-E CAD Model

Description

The STK433-100N-E from ON Semiconductor is a high-quality audio power amplifier designed for a wide range of audio applications. This hybrid IC integrates power amplifiers to provide high-fidelity sound and efficient performance in a compact package, making it an ideal choice for audio enthusiasts and professionals alike.

Key Features

  • High Output Power: The STK433-100N-E is capable of delivering up to 100W output power, ensuring robust audio performance for a variety of setups.
  • Efficient Design: This amplifier features a thick-film hybrid IC, which allows for improved heat dissipation and reliability over extended periods of use.
  • Low Distortion: It offers low harmonic distortion, which translates into clear and high-quality sound reproduction, preserving the integrity of the original audio.
  • Wide Frequency Response: The device boasts a broad frequency response range, accommodating a diverse set of audio applications and ensuring accurate sound across different genres and styles.
  • Integrated Protection Circuits: The STK433-100N-E includes built-in protection circuits that safeguard the IC against over-current, over-temperature, and other potentially damaging conditions.

Applications

The versatility of the STK433-100N-E makes it suitable for a range of audio applications, including but not limited to:

  • Home theater systems
  • High-fidelity audio setups
  • Professional audio equipment
  • Public address systems
  • Car audio systems

Technical Specifications

Parameter Value Output Power Up to 100W Frequency Response 20 Hz to 20 kHz Total Harmonic Distortion (THD) Low Operating Temperature -20°C to +85°C Package Multiwatt-15

The STK433-100N-E is a testament to ON Semiconductor's commitment to providing high-performance audio solutions that cater to the demands of modern audio systems. With its combination of power, clarity, and protection features, this audio power amplifier stands out as a reliable component for delivering exceptional sound quality.

You May Also Be Interested in

Texas Instruments
Stereo 11W Audio Power Amplifier | IC AMP AUDIO PWR 11W AB TO263-7
Lowest to $8.7314
Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us
Rohm Semiconductor
IC AMP D STER 2.3W VQFN024V4040
Lowest to $2.2918
Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
Texas Instruments
138-mW DIRECTPATH STEREO HEADPHONE AMPLIFIER WITH I2C VOLUME CONTROL
Lowest to $0.6566
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.7962 $65.3886
7+ $17.8840 $125.1880
10+ $17.3252 $173.2520
14+ $16.7664 $234.7296
18+ $16.2074 $291.7332
24+ $14.5308 $348.7392
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess