EN
  • EN
  • DE

STK681-300GEVB

Part No STK681-300GEVB
Manufacturer ON Semiconductor
Catalog Evaluation and Demonstration Boards and Kits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr onsemi
Package Box
Type Power Management
Function Motor Controller/Driver
Utilized IC / Part STK681-300
Supplied Contents Board(s)
Base Product Number STK681
Other Names STK681300GEVB,STK681-300GEVBOS
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284842-STK681-300GEVB
Ultra Librarian 3D Model Ultra Librarian STK681-300GEVB CAD Model

Description

The STK681-300GEVB is a high-performance, integrated circuit module from ON Semiconductor, designed for efficient and reliable control of brushed DC motors. This evaluation board is specifically engineered to showcase the capabilities of the STK681-300, a unipolar constant-current motor driver. It's an ideal solution for developers and engineers looking to implement motor control systems in their applications, ranging from home appliances to industrial machinery.

Key Features

  • Integrated Motor Driver: The STK681-300 module integrates a power MOSFET and a full-bridge driver, providing a compact and efficient motor control solution.
  • High Voltage and Current Ratings: With an operating voltage range from 7V to 29V and an output current capacity of up to 3A, this board is suitable for a wide array of motor driving applications.
  • Microstepping Support: The device supports microstepping, which allows for smoother and more precise motor control, essential for applications requiring fine movement adjustments.
  • Thermal Shutdown Feature: The built-in thermal shutdown function ensures the device operates within safe temperature limits, preventing damage from overheating.
  • Under-Voltage Lockout (UVLO): The UVLO feature protects the motor and the circuitry by shutting down the operation if the input voltage falls below a certain threshold.
  • Easy-to-Use Evaluation Board: The STK681-300GEVB evaluation board is designed for quick setup and easy experimentation, accelerating the development process for engineers.

Applications

The versatility of the STK681-300GEVB extends to a multitude of applications where precise and reliable motor control is paramount. These include, but are not limited to, office automation equipment, home appliances such as air conditioners and refrigerators, industrial equipment, and vending machines.

Why Choose STK681-300GEVB?

ON Semiconductor's STK681-300GEVB stands out for its integration of robust features in a compact form factor. It offers designers a ready-to-use platform for testing and implementing motor control solutions with high efficiency and low power dissipation. The evaluation board's compatibility with various microcontrollers and its user-friendly interface make it an excellent choice for both prototyping and educational purposes.

You May Also Be Interested in

Maxim Integrated
KIT DESIGN FOR DS21352 / DS21352 Framer and Line Interface Units (LIUs) Telecom Evaluation Board
Need more? Email Us
Analog Devices Inc.
LTC4162 DC2038= LEAD ACID, ADJUS / LTC4162 Battery Charger Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADV7181CLQ / ADV7181CLQ Video Decoder Video Evaluation Board
Need more? Email Us
Cirrus Logic Inc.
KIT - WM9714 KIT CDB6123 MB DC / WM9714 CODEC Audio Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD RMS TO DC CONVERTER / LTC1968 RMS to DC Converters Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD9912 / AD9912 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us
Lattice Semiconductor Corporation
KIT DEV ECP3-95EA PCI EXPRESS / LatticeECP3 FPGA Device Family Connectivity Interface Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR DRV2603 / DRV2603 Motor Controller/Driver, Haptic/Vibration Power Management Evaluation Board
Lowest to $281.2290
Texas Instruments
EVALUATION MODULE FOR BQ25010 / BQ25010 Battery Charger Power Management Evaluation Board
Lowest to $89.7988

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess