EN
  • EN
  • DE

STK984-091AGEVB

Part No STK984-091AGEVB
Manufacturer ON Semiconductor
Catalog Evaluation and Demonstration Boards and Kits
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr onsemi
Package Box
Type Power Management
Function Motor Controller/Driver
Utilized IC / Part STK984-091A-E
Supplied Contents Board(s)
Base Product Number STK984
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284839-STK984-091AGEVB
Ultra Librarian 3D Model Ultra Librarian STK984-091AGEVB CAD Model

Description

The STK984-091AGEVB from ON Semiconductor is a comprehensive evaluation board designed to showcase the performance and versatility of the STK984-091A, a highly integrated Power Integrated Module (PIM). This evaluation board is an exceptional tool for engineers and developers looking to explore advanced motor control applications, particularly in the automotive industry.

Robust Design for Efficient Motor Control

The STK984-091AGEVB features the STK984-091A, which includes six power MOSFETs configured in a three-phase bridge. This design is optimized for driving brushless DC (BLDC) motors, enabling efficient and precise control. The module's low on-resistance and high current handling capabilities ensure minimal power losses and improved thermal performance, making it ideal for high-demand environments.

High Integration for Simplified Development

Integration is at the heart of the STK984-091AGEVB. The module integrates gate drivers and protection features, reducing the need for external components and simplifying the design process. This level of integration not only saves space but also reduces the complexity of the circuit, allowing for a more streamlined and reliable system.

Protection Features for Enhanced Reliability

ON Semiconductor understands the importance of reliability in motor control applications. The STK984-091AGEVB comes equipped with an array of protection features including under-voltage lockout, over-current protection, and thermal shutdown. These features work together to safeguard the module against various fault conditions, ensuring long-term reliability and safety in operation.

Flexible Application Scope

The versatility of the STK984-091AGEVB extends to a wide range of applications. It is particularly suited for automotive applications such as electric power steering, engine cooling fans, and pumps. However, its robust design and high performance also make it an excellent choice for industrial and consumer applications where efficient and reliable motor control is required.

Key Features at a Glance

  • Integrated three-phase power stage for BLDC motors
  • Low RDS(on) for improved efficiency
  • Embedded gate drivers and protection circuitry
  • Thermal management features for enhanced reliability
  • Applicable for a variety of automotive and industrial uses

In summary, the STK984-091AGEVB from ON Semiconductor is a powerful tool for any developer looking to push the boundaries of motor control technology. Its high integration, robust design, and comprehensive protection features make it a go-to solution for a multitude of advanced applications.

You May Also Be Interested in

Analog Devices Inc.
EVAL BOARD HMC856LC5 / HMC856LC5 Delay Line Timing Evaluation Board
Need more? Email Us
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADF4106SD1Z / ADF4106 Frequency Synthesizer Timing Evaluation Board
Need more? Email Us
Maxim Integrated
EVAL KIT DS2711 (LOOSE CELL NIMH / DS2711 Battery Charger Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC830LP6GE / HMC830LP6GE PLL Timing Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
STMicroelectronics
GENERAL PURPOSE ANALOG & RF
Need more? Email Us
STMicroelectronics
AUDIO IC EVAL BOARDS / MP34DT06J MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess