EN
  • EN
  • DE

SZ1SMB5935BT3G

Part No SZ1SMB5935BT3G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 27V 3W SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features Zener Diode 27 V 3 W ±5% Surface Mount SMB
Manufacturer ON Semiconductor
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -65°C ~ 150°C
Mounting Surface Mount
Package DO-214AA, SMB
Case / Package SMB
Family Name SZ1SMB5935
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number SZ1SMB5935BT3GOSTR, SZ1SMB5935BT3GOSCT, SZ1SMB5935BT3G-ND, SZ1SMB5935BT3GOSDKR
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935839-SZ1SMB5935BT3G
Ultra Librarian 3D Model Ultra Librarian SZ1SMB5935BT3G CAD Model

Description

ON Semiconductor SZ1SMB5935BT3G - Zener Voltage Regulator Diode

The SZ1SMB5935BT3G from ON Semiconductor is a robust surface-mount Zener voltage regulator diode designed for applications requiring voltage regulation with a minimal footprint. This Zener diode offers a 1.5W power dissipation, making it suitable for a wide array of electronic circuits, providing a stable reference voltage and operating as a simple voltage regulator.

Key Features:

  • Power Dissipation: With 1.5W power dissipation capabilities, the SZ1SMB5935BT3G is capable of handling moderate power levels, making it versatile for various applications.
  • Voltage Range: This diode comes in a range of nominal Zener voltages, allowing designers to choose the appropriate voltage level for their specific requirements.
  • Package: Enclosed in an SMB (DO-214AA) package, it offers a compact form factor that is ideal for space-constrained applications.
  • High Surge Capability: The device is capable of withstanding surge currents, ensuring reliability and stability in circuits that may experience voltage spikes.
  • Temperature Range: It operates over a broad temperature range, making it suitable for various operating environments.
  • Tolerance: The Zener voltage tolerance is ±5%, providing precise voltage regulation for sensitive circuits.

Applications:

The SZ1SMB5935BT3G is ideal for a variety of applications, including:

  • Consumer electronics
  • Power management systems
  • Overvoltage protection circuits
  • Industrial control systems
  • Telecommunication devices

Quality and Reliability:

ON Semiconductor is known for its commitment to quality, and the SZ1SMB5935BT3G is no exception. It is manufactured to meet high-quality standards, ensuring reliable performance in even the most demanding applications. With its compact size, efficient power handling, and precision voltage regulation, the SZ1SMB5935BT3G is an excellent choice for designers looking to integrate voltage regulation capabilities into their electronic systems.

You May Also Be Interested in

Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.3564
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9104 $50.0720
135+ $0.7470 $100.8450
210+ $0.7237 $151.9770
290+ $0.7003 $203.0870
370+ $0.6770 $250.4900
495+ $0.6070 $300.4650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess