EN
  • EN
  • DE

SZBZX84C3V3LT1

Part No SZBZX84C3V3LT1
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr ON Semiconductor
Series Automotive, AEC-Q101
Package Bulk
Product Status Active
Voltage - Zener (Nom) (Vz) 3.3 V
Tolerance ±6%
Power - Max 225 mW
Impedance (Max) (Zzt) 95 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 1 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3 (TO-236)
Base Product Number SZBZX84
Standard Package 5,323 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 935860-SZBZX84C3V3LT1
Ultra Librarian 3D Model Ultra Librarian SZBZX84C3V3LT1 CAD Model

Description

ON Semiconductor SZBZX84C3V3LT1 Zener Diode Overview

The ON Semiconductor SZBZX84C3V3LT1 is a high-quality Zener diode designed to provide excellent voltage regulation with a nominal Zener voltage of 3.3V. This small-signal Zener is a popular choice for a wide range of applications, including voltage stabilization and voltage reference purposes in consumer, industrial, and telecommunication products.

Key Features

  • Zener Voltage: The SZBZX84C3V3LT1 offers a precise Zener voltage of 3.3V, which is ideal for applications that require a regulated voltage in this range.
  • Power Dissipation: With a power dissipation of 300mW, this Zener diode can handle moderate amounts of power, making it suitable for various electronic circuits.
  • Package Type: Enclosed in the compact SOT-23 package, the SZBZX84C3V3LT1 is optimized for space-constrained applications.
  • Operating Temperature Range: It features a wide operating temperature range from -55°C to +150°C, ensuring reliable performance under extreme conditions.
  • Tolerance: The Zener voltage tolerance is specified for this diode, providing the stability needed for precise circuit operation.

Applications

The SZBZX84C3V3LT1 is versatile and can be used in a variety of applications. Some of the common uses include:

  • Power supply circuits
  • Voltage reference in analog circuits
  • Surge protection in sensitive electronics
  • Wave shaping and signal clipping circuits
  • Transistor biasing applications

Quality and Reliability

ON Semiconductor is known for their commitment to quality and reliability, and the SZBZX84C3V3LT1 is no exception. This Zener diode is manufactured to high standards, ensuring that it meets the rigorous demands of industrial and commercial applications. With its robust construction and stable performance, it's a component that engineers can rely on for consistent operation over time.

In summary, the ON Semiconductor SZBZX84C3V3LT1 Zener diode is an excellent choice for designers looking for a reliable voltage regulation solution. Its small size, precise voltage control, and durability make it a versatile component suitable for a wide array of electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
1,595+ $0.0314 $50.0830
3,880+ $0.0258 $100.1040
6,000+ $0.0250 $150.0000
8,265+ $0.0242 $200.0130
10,685+ $0.0234 $250.0290
14,290+ $0.0210 $300.0900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41,962 pieces
MOQ: 1595 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess