EN
  • EN
  • DE

SZESDR0502BT1G

Part No SZESDR0502BT1G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 5V 15V SC75 / Transient Voltage Suppressor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Type Zener
Unidirectional Channels 2
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 5V (Maximum)
Voltage - Breakdown (Min) 5.8V
Voltage - Clamping (Maximum) at Ipp 15V
Current - Peak Pulse (10/1000μs) 2A (8/20μs)
Power - Peak Pulse 20W
Power Line Protection No
Applications Automotive
Capacitance at Frequency 0.5pF at 1MHz, 0.25pF at 1MHz
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package SC-75, SOT-416
Supplier Device Package SC-75, SOT-416
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805424-SZESDR0502BT1G
Ultra Librarian 3D Model Ultra Librarian SZESDR0502BT1G CAD Model

Description

The SZESDR0502BT1G is a highly efficient, robust ESD protection diode designed by ON Semiconductor, a leader in energy-efficient innovations. This product is specifically engineered to safeguard sensitive electronic components from electrostatic discharge (ESD) events, which are common during the manufacturing process or in the end-user environment.

Key Features

  • ESD Protection: The SZESDR0502BT1G offers excellent protection against ESD, withstanding ESD strikes in accordance with the IEC61000-4-2 standard.
  • Low Clamping Voltage: It features a low dynamic resistance and clamping voltage, ensuring that sensitive circuits are well protected from voltage spikes.
  • Small Package Size: The diode comes in a compact SOD-323 package, making it ideal for space-constrained applications.
  • Bidirectional Design: Its bidirectional configuration provides symmetrical ESD protection for data lines when AC signals are present.
  • Fast Response Time: The device reacts quickly to transient events, providing immediate protection upon detection of an ESD event.
  • RoHS Compliant: The SZESDR0502BT1G is compliant with RoHS directives, making it an environmentally friendly choice.

Applications

The versatility of the SZESDR0502BT1G allows it to be used in a wide array of applications. It is particularly suited for:

  • Portable Electronics
  • Data and Signal Lines
  • Microcontroller Input Protection
  • USB Interfaces
  • Mobile Phones
  • Notebook Computers

Reliability and Performance

ON Semiconductor's commitment to quality ensures that the SZESDR0502BT1G meets the highest standards of reliability and performance. Its design is optimized to provide the best possible protection for your electronic devices against the damaging effects of ESD, ensuring a longer product lifespan and consistent performance.

Conclusion

With its robust ESD protection, compact form factor, and compliance with environmental standards, the SZESDR0502BT1G from ON Semiconductor is an excellent choice for designers looking to enhance the durability and reliability of their electronic products.

You May Also Be Interested in

Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Micro Commercial Co
TVS DIODE 78VWM 126VC R6
Lowest to $2.0048
SMC Diode Solutions
TVS DIODE 150VWM 243VC SMB
Lowest to $0.1287
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063
ON Semiconductor
TVS DIODE 64.1VWM 103VC SMB
Need more? Email Us
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
ON Semiconductor
TVS DIODE 11.1VWM 18.2VC SMB
Need more? Email Us
ON Semiconductor
TVS DIODE 8.5VWM 14.4VC SMC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
955+ $0.0526 $50.2330
2,325+ $0.0431 $100.2075
3,590+ $0.0418 $150.0620
4,955+ $0.0404 $200.1820
6,395+ $0.0391 $250.0445
8,550+ $0.0351 $300.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 53,620 pieces
MOQ: 955 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess