EN
  • EN
  • DE

SZMMBZ4252T1G

Part No SZMMBZ4252T1G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE SOT23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Mounting SMD (SMT)
Case / Package SOT-23-3 (TO-236)
Win Source Part Number 053166-SZMMBZ4252T1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SZMMBZ4252T1G CAD Model

Description

ON Semiconductor SZMMBZ4252T1G Zener Diode

The ON Semiconductor SZMMBZ4252T1G is a robust voltage regulator diode designed for applications requiring a precise and stable voltage reference. This surface-mount Zener diode offers a nominal Zener voltage of 24V, making it suitable for a variety of electronic circuits where voltage regulation is critical. The SZMMBZ4252T1G is part of ON Semiconductor's high-quality Zener voltage regulator series and is widely recognized for its reliability and performance.

With its small body design, the SZMMBZ4252T1G is encapsulated in a SOT-23 package, which is ideal for space-constrained applications. Despite its compact size, this diode delivers a power dissipation of 225 mW, ensuring efficient operation even in tight spaces. The device also features a tight voltage tolerance, typically ±5%, which provides a stable voltage supply and enhances the overall stability of the electronic system.

The SZMMBZ4252T1G is optimized for use in a variety of circuits, including but not limited to, voltage regulation modules, overvoltage and surge protection circuits, and as a reference voltage source in precision applications. Its ability to handle a continuous reverse voltage of up to 24V and its fast response time to transient voltage changes make it an excellent choice for protecting sensitive electronic components from voltage spikes and surges.

One of the key advantages of the SZMMBZ4252T1G is its low dynamic impedance, which ensures a minimal voltage drop across the diode under varying current loads. This characteristic is particularly beneficial in applications where load conditions frequently change, and voltage stability is a must. Additionally, the device is designed to operate within a wide temperature range, from -55°C to +150°C, offering reliable performance in diverse environmental conditions.

ON Semiconductor's commitment to quality is evident in the SZMMBZ4252T1G, which is manufactured to meet stringent industry standards. It is also RoHS compliant, minimizing the environmental impact by avoiding the use of hazardous substances. With its excellent voltage regulation capabilities, small footprint, and high reliability, the SZMMBZ4252T1G is an ideal choice for designers looking to enhance the performance and stability of their electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
630+ $0.0919 $57.8970
1,530+ $0.0755 $115.5150
2,370+ $0.0732 $173.4840
3,265+ $0.0708 $231.1620
4,225+ $0.0684 $288.9900
5,650+ $0.0614 $346.9100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,900 pieces
MOQ: 630 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess