EN
  • EN
  • DE

SZMMSZ4694T1G

Part No SZMMSZ4694T1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 8.2V 500MW SOD123
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 9 Weeks
Features Zener Diode 8.2 V 500 mW ±5% Surface Mount SOD-123
Manufacturer ON Semiconductor
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C
Mounting Surface Mount
Package SOD-123
Case / Package SOD-123
Family Name SZMMSZ4694
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number SZMMSZ4694T1GOSTR, SZMMSZ4694T1GOSDKR, SZMMSZ4694T1GOSCT, SZMMSZ4694T1G-ND
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898818-SZMMSZ4694T1G
Ultra Librarian 3D Model Ultra Librarian SZMMSZ4694T1G CAD Model

Description

ON Semiconductor SZMMSZ4694T1G - Zener Voltage Regulator Diode

The ON Semiconductor SZMMSZ4694T1G is a high-quality, surface-mount Zener diode designed to provide precision voltage regulation and protection in a variety of electronic applications. This robust semiconductor device is a popular choice for engineers and designers looking to stabilize voltage levels and safeguard sensitive components within their electronic circuits.

The SZMMSZ4694T1G Zener diode features a nominal Zener voltage of 12V, making it suitable for a wide range of applications that require a regulated voltage of this level. This Zener diode is capable of dissipating up to 500 mW of power, which allows it to handle moderate levels of power while maintaining a stable Zener voltage.

Encased in a compact SOD-123 package, the SZMMSZ4694T1G is designed for space-constrained applications, offering a small footprint without compromising on performance. Its small size makes it an excellent choice for portable devices, power management systems, and other applications where board space is at a premium.

With its tight voltage tolerance, the SZMMSZ4694T1G ensures precise voltage regulation, which is crucial for maintaining the reliability and longevity of electronic components that are sensitive to voltage fluctuations. The Zener diode's fast response time to overvoltage events makes it an effective transient voltage suppressor, providing critical protection against voltage spikes and surges that can damage electronic equipment.

The SZMMSZ4694T1G is also characterized by its low leakage current and low dynamic impedance, contributing to its overall efficiency and stability in operation. These features make the diode an ideal choice for applications such as voltage reference, surge protection, and in situations where a stable and regulated power supply is necessary.

ON Semiconductor's commitment to quality ensures that the SZMMSZ4694T1G Zener diode meets the highest standards of performance and reliability. Whether used in consumer electronics, automotive systems, or industrial controls, this Zener diode is engineered to deliver consistent, reliable performance in even the most demanding environments.

For designers and engineers looking for a dependable voltage regulation solution, the ON Semiconductor SZMMSZ4694T1G offers a combination of compact design, power handling, and precision that is hard to match.

You May Also Be Interested in

Microchip Technology
DIODE ZENER 10V 1.5W DO204AL
Need more? Email Us
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.4366
Rohm Semiconductor
DIODE ZENER 2.9V 1W PMDU
Lowest to $0.1019
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
485+ $0.1034 $50.1490
1,180+ $0.0848 $100.0640
1,825+ $0.0822 $150.0150
2,520+ $0.0795 $200.3400
3,255+ $0.0769 $250.3095
4,355+ $0.0689 $300.0595
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,970 pieces
MOQ: 485 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess