EN
  • EN
  • DE

SZMMSZ5263BT1G

Part No SZMMSZ5263BT1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 56V 500MW SOD123 / Zener Diode 56 V 500 mW ±5% Surface Mount SOD-123
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Manufacturer onsemi
Packaging Reel - TR
Voltage - Zener (Nom) (Vz) 56 V
Tolerance ±5%
Power - Max 500 mW
Impedance (Max) (Zzt) 150 Ohms
Current - Reverse Leakage @ Vr 100 nA @ 43 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -55°C ~ 150°C
Mounting Surface Mount
Case / Package SOD-123
Supplier Device Package SOD-123
Base Product Number SZMMSZ52
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number ONSONSSZMMSZ5263BT1G,SZMMSZ5263BT1G-ND,SZMMSZ5263BT1GOSTR,SZMMSZ5263BT1GOSCT,2156-SZMMSZ5263BT1G-OS,SZMMSZ5263BT1GOSDKR
Standard Package 3,000
Win Source Part Number 1324864-SZMMSZ5263BT1G
Ultra Librarian 3D Model Ultra Librarian SZMMSZ5263BT1G CAD Model

Description

ON Semiconductor SZMMSZ5263BT1G Zener Diode

The SZMMSZ5263BT1G is a high-quality Zener diode from ON Semiconductor, renowned for its precision voltage regulation and reliability in a variety of applications. This surface-mount diode is part of the MMSZ52xxBT1G series, designed to provide a convenient voltage reference in a small package. With its tight voltage tolerances and low leakage current, it is an excellent choice for use in voltage stabilization and clipping circuits.

Key Features:

  • Voltage Range: The SZMMSZ5263BT1G offers a nominal Zener voltage of 30V, making it suitable for a range of electronic circuits that require a specific voltage regulation within this range.
  • Power Dissipation: With a power dissipation of 500 mW, this diode can handle moderate levels of power, ensuring stable performance in most standard applications.
  • Package: Encased in a compact SOD-123 package, the SZMMSZ5263BT1G is designed for space-constrained applications without compromising on performance.
  • Tolerance: It has a ±5% tolerance, providing precise voltage regulation for sensitive electronic components.
  • Operating Temperature: It is capable of operating over a broad temperature range from -55°C to +150°C, making it suitable for use in harsh environmental conditions.
  • Surface Mount: Its surface-mount design allows for efficient assembly on printed circuit boards, facilitating high-density mounting and automated production processes.

Applications:

The SZMMSZ5263BT1G is versatile and can be used in various electronic devices and systems, including:

  • Power supply regulation
  • Automotive electronics
  • Consumer electronics
  • Telecommunications
  • Medical equipment
  • Computer systems

With its precise voltage control and robust design, the SZMMSZ5263BT1G from ON Semiconductor is an ideal choice for engineers and designers looking for a reliable Zener diode solution. Its small footprint, combined with its stable performance, makes it a valuable component in any electronic design requiring voltage regulation or protection.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE ZENER 6.2V 1W DO41
Lowest to $0.2911
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
Microchip Technology
DIODE ZENER 10V 1.5W DO204AL
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 5.3V 250MW TO236AB
Lowest to $0.0944
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $8.7314
Rohm Semiconductor
DIODE ZENER 6.79V 150MW EMD2
Lowest to $0.0204
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
785+ $0.0737 $57.8545
1,910+ $0.0605 $115.5550
2,955+ $0.0587 $173.4585
4,075+ $0.0567 $231.0525
5,265+ $0.0549 $289.0485
7,045+ $0.0492 $346.6140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,430 pieces
MOQ: 785 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess