EN
  • EN
  • DE

TF202E4-TL

Part No TF202E4-TL
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 216789-TF202E4-TL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TF202E4-TL CAD Model

Description

The TF202E4-TL is a state-of-the-art electronic component manufactured by ON Semiconductor, renowned for its high-quality semiconductor products and solutions. This particular product is designed to cater to a variety of applications across different industries, including automotive, consumer electronics, and industrial automation.

Key Features

  • High Performance: The TF202E4-TL is built to deliver exceptional performance, ensuring reliable operation even under challenging conditions.
  • Durability: With its robust design, this product offers an extended operational lifespan, which is critical for applications that require long-term reliability.
  • Energy Efficiency: ON Semiconductor is committed to environmental sustainability, and the TF202E4-TL reflects this with its energy-efficient operation, helping to reduce the overall power consumption of the systems it is integrated into.
  • Compact Size: The component is designed with a compact footprint, making it suitable for use in space-constrained applications without compromising on functionality.

Applications

The versatility of the TF202E4-TL allows it to be used across a wide range of applications. It is particularly well-suited for:

  • Power management circuits in automotive systems
  • Advanced consumer electronics requiring efficient power distribution
  • Industrial automation systems where reliability and energy efficiency are paramount

Technical Specifications

The TF202E4-TL boasts impressive technical specifications that make it a top choice for designers and engineers. Some of its key specifications include:

  • Optimized for low voltage operation
  • High current handling capabilities
  • Robust thermal performance for improved stability

Quality and Support

ON Semiconductor is committed to delivering the highest quality products. The TF202E4-TL is no exception, and it comes with comprehensive technical support and documentation to assist with integration and troubleshooting. Customers can also benefit from ON Semiconductor's global network for supply chain and logistical support, ensuring timely delivery and service continuity.

You May Also Be Interested in

ON Semiconductor
JFET P-CH 30V TO92-3
Need more? Email Us
ON Semiconductor
JFET
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 25 V 500 mW Surface Mount 8-SOIC
Need more? Email Us
Renesas Electronics America
JFET N-CH / JFET
Lowest to $0.6722
Panasonic
Need more? Email Us
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.5047
Microchip Technology
JFET P-CH 30V 10MA TO18
Need more? Email Us
Microsemi Corporation
JFET N-CH 30V TO18
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess