EN
  • EN
  • DE

TIP120G

Part No TIP120G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description Plastic Medium-Power Complementary Silicon Transistors | TRANS NPN DARL 60V 5A TO220AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Transistor Type NPN - Darlington
Current - Collector (Ic) (Maximum) 5A
Voltage - Collector Emitter Breakdown (Maximum) 60V
Vce Saturation (Maximum) at Ib, Ic 4V at 20mA, 5A
Current - Collector Cutoff (Maximum) 500μA
DC Current Gain (hFE) (Minimum) at Ic, Vce 1000 at 3A, 3V
Maximum Power 2W
Temperature Range - Operating -65°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-220-3
Supplier Device Package TO-220AB
Family Part Number TIP12*
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1267402-TIP120G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TIP120G CAD Model

Description

ON Semiconductor TIP120G Darlington Transistor

The TIP120G is a robust NPN Darlington bipolar power transistor designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This high-voltage, high-current transistor is a versatile component suitable for a wide range of applications, including but not limited to, relay drivers, hammer drivers, lamp drivers, and display drivers in both industrial and consumer markets.

The TIP120G is capable of handling a collector-emitter voltage of 60V and a collector current of up to 5A, making it an excellent choice for driving heavy loads. Additionally, it boasts a high DC current gain, typically around 1000, which allows for a minimal base current to control larger collector currents, enhancing the efficiency of the overall system.

Featuring ON Semiconductor's innovative design, the TIP120G comes in a TO-220 package, known for its excellent power dissipation capabilities. This package ensures that the device can manage significant power levels without the need for an excessively large heatsink, thereby saving space and cost in circuit design.

Key specifications of the TIP120G include:

  • Collector-Emitter Voltage (VCEO): 60V
  • Collector Current (IC): 5A
  • Total Device Dissipation (PD) at 25°C: 65W
  • DC Current Gain (hFE): 1000 (minimum) at IC = 3A
  • Operating and Storage Junction Temperature Range: -65 to +150°C

One of the notable features of the TIP120G is its monolithic construction with built-in base-emitter shunt resistors. This internal design enhancement ensures a reliable operation even in the presence of high transient voltages, which could otherwise cause damage to the transistor or the circuit it is part of.

ON Semiconductor's commitment to environmental sustainability is reflected in the TIP120G, as it is a Pb-free, Halogen-free, and RoHS compliant component, ensuring its suitability for eco-friendly applications and global environmental compliance.

With its excellent performance, reliability, and ON Semiconductor's quality assurance, the TIP120G is an ideal choice for designers looking to implement a high-power switching solution in their electronic projects.

You May Also Be Interested in

ON Semiconductor
Complementary Darlington Power Transistor | TRANS PNP DARL 120V 8A DPAK
Lowest to $1.4120
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
ON Semiconductor
POWER TRANSISTORS(15A,150-250V,175W) | TRANS PNP DARL 250V 15A TO-3
Lowest to $9.3266
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
ON Semiconductor
Silicon Power Transistors | TRANS NPN 250V 16A TO247
Lowest to $4.9931
ON Semiconductor
COMPLEMENTARY SILICON POWER TRANSISTORS | TRANS NPN 250V 16A TO264
Lowest to $0.9643
ON Semiconductor
TRANS PNP 80V 0.5A SOT-23
Lowest to $0.0849
STMicroelectronics
High Voltage NPN Power Transistor for High Definition and New Super-Slim CRT Display
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6112 $51.9520
200+ $0.5015 $100.3000
310+ $0.4859 $150.6290
430+ $0.4702 $202.1860
555+ $0.4545 $252.2475
740+ $0.4075 $301.5500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,610 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess