EN
  • EN
  • DE

LTC488CSW#TRPBF

Part No LTC488CSW#TRPBF
Manufacturer Linear Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC LINE RCVR RS485 QUAD 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Receiver
Protocol RS422, RS485
Number of Drivers/Receivers 0/4
Receiver Hysteresis 60mV
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 124053-LTC488CSW#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC488CSW#TRPBF CAD Model

Description

LTC488CSW#TRPBF - Low Power RS485 Interface Transceiver

The LTC488CSW#TRPBF is a high-performance, low power RS485/RS422 transceiver from Linear Technology, designed to provide reliable data communications over long distances and in electrically noisy environments. This transceiver is an ideal solution for industrial, control, and telecommunications systems where robust and efficient data transmission is critical.

Key Features

  • Interface Type: RS485/RS422
  • Data Rate: Up to 2.5Mbps
  • Supply Voltage: 4.75V to 5.25V
  • Low Power Operation: Consumes only 5mA of supply current
  • Driver Output Capability: Can drive up to 60mA
  • Receiver Input Sensitivity: ±200mV
  • Extended Temperature Range: Operating between 0°C to 70°C
  • Fail-Safe Receiver: Guarantees a high output state under conditions of floating or shorted inputs
  • Thermal Shutdown Protection: Enhances reliability
  • Packaging: Available in 14-pin SW package

Product Description

The LTC488CSW#TRPBF transceiver is designed with a low power bi-directional interface for half-duplex communication. It can transmit and receive at speeds up to 2.5Mbps, making it suitable for high-speed data acquisition and control applications. The device operates from a single 5V supply, with a supply current of only 5mA, which helps to minimize power consumption in portable and energy-sensitive applications.

With its robust driver output, capable of driving up to 60mA, the LTC488CSW#TRPBF can easily overcome the long cable runs and resistive losses typically found in industrial environments. The receiver's input sensitivity of ±200mV allows for reliable data detection even in the presence of noise and voltage drops.

The transceiver's fail-safe feature ensures that the receiver output remains high if the inputs are left floating, shorted, or disconnected, which is critical for maintaining data integrity. Additionally, the device includes thermal shutdown protection to prevent damage from overheating, further ensuring system reliability.

Linear Technology's LTC488CSW#TRPBF is available in a compact 14-pin SW package, making it suitable for space-constrained applications. The operating temperature range of 0°C to 70°C allows for use in a variety of environments without compromising performance.

Overall, the LTC488CSW#TRPBF from Linear Technology is a versatile and reliable choice for any application requiring a robust and efficient RS485/RS422 communication interface.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess