EN
  • EN
  • DE

TIP31B

Part No TIP31B
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description 3A COMPLEMENTRY SILICON PLASTIC POWER TRANSISTOR / POWER TRANSISTORS(3A,40-100V,40W) | TRANS NPN 80V 3A TO-220
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete
Transistor Type NPN
Current - Collector (Ic) (Maximum) 3A
Voltage - Collector Emitter Breakdown (Maximum) 80V
Vce Saturation (Maximum) at Ib, Ic 1.2V at 375mA, 3A
Current - Collector Cutoff (Maximum) 300μA
DC Current Gain (hFE) (Minimum) at Ic, Vce 10 at 3A, 4V
Maximum Power 2W
Frequency - Transition 3MHz
Temperature Range - Operating 150°C
Mounting Style Through Hole
Manufacturer Package TO-220-3
Supplier Device Package TO-220-3
Family Part Number TIP31
Manufacturer Pack Quantity 1,200
MSL Level 1 (Unlimited)
Win Source Part Number 1267431-TIP31B
Manufacturer Homepage www.mospec.com.tw
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TIP31B
Introduction Date November 17, 2000
Country of Origin Taiwan
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TIP31B CAD Model

Description

ON Semiconductor TIP31B General Purpose Bipolar Junction Transistor

The TIP31B is a versatile NPN bipolar junction transistor (BJT) designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This transistor is part of the TIP31 series, which is well-known for its robust performance in a wide range of electronic applications. The TIP31B is specifically engineered to cater to general-purpose amplification and switching needs, making it a popular choice among electronic enthusiasts and professionals alike.

Key Features of TIP31B

  • High Current Capability: With a collector current rating of up to 3A, the TIP31B can handle significant power for a variety of applications.
  • Medium Power Handling: This transistor can dissipate up to 40 watts of power, allowing it to be used in moderately high-power circuits.
  • Voltage Ratings: It has a collector-base voltage (VCBO) of 100V, a collector-emitter voltage (VCEO) of 80V, and an emitter-base voltage (VEBO) of 5V, providing a good margin for a variety of electronic designs.
  • Complementary PNP Type: The TIP31B has a complementary PNP counterpart, the TIP32B, which is ideal for push-pull amplifier configurations and other complementary applications.
  • Industry-Standard TO-220 Package: Encased in a TO-220 package, the TIP31B ensures easy mounting and compatibility with a broad range of circuit board layouts.

Applications

The TIP31B transistor is commonly used in:

  • Power linear and switching applications
  • Audio amplifiers
  • Signal processing
  • Regulators
  • Motor controls
  • DC-DC converters

Reliability and Performance

ON Semiconductor's commitment to quality ensures that the TIP31B transistor meets stringent reliability standards for consistent performance. Its robust construction allows it to operate effectively under various environmental conditions, making it a reliable component for both commercial and industrial applications.

Whether you're designing an audio amplifier, working on a motor control project, or developing a power supply, the TIP31B from ON Semiconductor offers the performance, reliability, and versatility needed to help bring your electronic projects to life.

You May Also Be Interested in

Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2615 $58.8375
540+ $0.2146 $115.8840
835+ $0.2079 $173.5965
1,150+ $0.2012 $231.3800
1,485+ $0.1945 $288.8325
1,990+ $0.1744 $347.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 105,000 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess