EN
  • EN
  • DE

TIP48G

Part No TIP48G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 300V 1A TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Transistor Polarity NPN
Maximum Current Collector 1A
VCEO Maximum Collector-Emitter Breakdown Voltage 300V
Max Vce (sat) 1V @ 200mA, 1A
Collector Cut-off Current(Max) 1mA
Typical Gain (hFE) (Min) 30 @ 300mA, 10V
Maximum Power Dissipation 2W
Frequency - Transition 10MHz
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 084094-TIP48G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TIP48G CAD Model

Description

The TIP48G is a high-voltage, high-power bipolar junction transistor (BJT) from ON Semiconductor, a renowned leader in the semiconductor industry. This NPN transistor is designed to accommodate a wide range of applications, including power switching and amplifier circuits. It is particularly well-suited for linear and switching applications.

Key Features

  • Voltage and Power Handling: The TIP48G can handle collector-emitter voltages up to 400V, with a collector current of up to 1A. This makes it suitable for high-voltage power applications.
  • High Gain Bandwidth Product: With a transition frequency of 3MHz, the TIP48G is capable of amplifying signals with good frequency response, which is essential for applications in audio amplifiers and signal processing.
  • Robust Thermal Performance: The device is encapsulated in a TO-220 package, which offers excellent thermal dissipation characteristics. This ensures reliable operation even under high power and temperature conditions.
  • Complementary PNP Type: The TIP48G has a complementary PNP counterpart, the TIP49G, which allows for a convenient push-pull configuration in amplifiers, enhancing efficiency and audio performance.

Applications

Due to its robust design and electrical characteristics, the TIP48G is ideal for a variety of applications, including:

  • Power regulators
  • DC-DC converters
  • Motor controllers
  • Audio amplifiers
  • Switching circuits

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The TIP48G is built to meet stringent quality standards, ensuring high reliability and performance consistency. This commitment to quality makes the TIP48G a preferred choice for designers and engineers looking for a dependable high-voltage transistor for their electronic designs.

Conclusion

The ON Semiconductor TIP48G is a versatile and powerful transistor that can be used in a wide range of electronic applications. Its ability to handle high voltages and currents, combined with its excellent thermal and frequency characteristics, make it a solid choice for designers requiring a reliable NPN transistor. Whether for switching applications, power regulation, or audio amplification, the TIP48G stands out as a robust component in the semiconductor market.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8478 $50.8680
145+ $0.6957 $100.8765
225+ $0.6739 $151.6275
310+ $0.6522 $202.1820
400+ $0.6305 $252.2000
535+ $0.5652 $302.3820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess