The TIP35CG-ON is a silicon Epitaxial-Base NPN transistor mounted in a TO-247 plastic package. It is manufactured by STMicroelectronics, a global semiconductor leader that designs and produces a wide array of electronic components used in various applications. The TIP35CG-ON is part of their power transistors range, designed to address the need for high performance in power amplification processes.
Key Features
- High Power Dissipation: With the ability to dissipate high amounts of power, the TIP35CG-ON is suitable for demanding applications that require robust performance.
- High Current Capability: This transistor can handle significant current, making it ideal for power regulation and control in circuit designs.
- Complementary PNP Type: The TIP35CG-ON has a complementary PNP type available, the TIP36CG-ON, which allows for flexibility in designing push-pull amplifiers and other complementary circuits.
- Wide Range of Applications: It is commonly used in power linear and switching applications, showcasing its versatility across different electronic designs.
Specifications
Parameter
Value
Collector-Emitter Voltage (V<sub>CEO)
100 V
Collector Current (I<sub>C)
25 A
Power Dissipation (P<sub>D)
125 W
Junction Temperature (T<sub>J)
-65 to 150°C
Applications
The TIP35CG-ON is adept for a variety of applications, including:
- General-purpose amplifiers
- High-fidelity audio amplifiers
- Power supplies
- Switching regulators
- Motor controls
- Converter & inverter circuits
This product is a testament to STMicroelectronics' commitment to providing reliable and efficient solutions for power control and amplification needs. The TIP35CG-ON is a go-to component for professionals seeking performance and durability in their electronic designs.