ON Semiconductor TL594DTB Precision Switchmode Pulse Width Modulation Control IC
The ON Semiconductor TL594DTB is a versatile and precision control integrated circuit designed for switchmode power supplies. It incorporates all the functions required in the construction of a pulse-width-modulation (PWM) control circuit on a single chip. This IC is designed to offer improved performance and lower external parts count when used in designing all types of switching power supplies.
With a wide voltage range of 7V to 40V, the TL594DTB can accommodate various input voltages, making it suitable for a broad array of applications. The device features dual error amplifiers, an on-chip adjustable oscillator, a dead-time control (DTC) comparator, a pulse-steering flip-flop, and a 5V precision regulator. The high level of integration ensures a straightforward design process, enabling efficient and reliable power supply units.
The error amplifiers have a common-mode voltage range from -0.3V to VCC - 2V, which allows for flexibility in feedback loop design. The adjustable oscillator allows the user to set the frequency of operation, which can be varied from 1kHz to 300kHz, making the TL594DTB adaptable to various switching frequencies required by different applications.
One of the key features of the TL594DTB is its dead-time control, which provides the ability to precisely control the switching overlap of the output transistors, thereby optimizing efficiency and preventing shoot-through currents. The pulse-steering flip-flop ensures that the output stages are properly synchronized to maintain a clean, non-overlapping signal.
The on-chip 5V regulator provides a stable reference voltage for the error amplifiers and is capable of delivering output currents up to 25mA. This allows the device to power additional components in the power supply circuit, reducing the need for an external regulator.
The TL594DTB is available in a 16-pin narrow body SOIC package, ensuring its compatibility with standard surface mount processes and making it easy to integrate into a wide range of power supply designs. Whether for consumer electronics, office equipment, industrial applications, or telecommunications systems, the TL594DTB from ON Semiconductor is a reliable and flexible solution for your PWM control circuit needs.