The ON Semiconductor TND316S-TL-2H is a cutting-edge switching regulator designed for high-efficiency power conversion in a wide range of electronic applications. This advanced component is engineered to provide stable and reliable performance, making it an ideal choice for designers seeking to optimize power management in their circuits.
Key Features
- Integrated MOSFET: The TND316S-TL-2H comes with a built-in MOSFET, which simplifies the design and reduces external component count, thereby saving space and enhancing system reliability.
- High Efficiency: With its high efficiency, this switching regulator ensures minimal heat generation and energy loss, making it suitable for energy-sensitive applications.
- Wide Input Voltage Range: The device supports a broad input voltage range, accommodating various power sources and making it versatile for different design requirements.
- Adjustable Output Voltage: The output voltage is adjustable, providing design flexibility to meet the needs of specific applications.
- Protection Features: It includes multiple protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring the safety and longevity of both the regulator and the overall system.
Applications
The TND316S-TL-2H is suitable for a diverse array of applications, including but not limited to:
- Consumer Electronics
- Telecommunications
- Computing Systems
- Industrial Controls
- Portable Devices
Product Specifications
Parameter
Value
Package
PW-Mini
Input Voltage (min)
4.5V
Input Voltage (max)
18V
Output Voltage (adjustable range)
0.8V to V<sub>IN
Switching Frequency
570 kHz
Operating Temperature Range
-40°C to +85°C
In conclusion, the ON Semiconductor TND316S-TL-2H is a robust and versatile switching regulator that offers high efficiency, a wide input voltage range, and essential protective features. It is an excellent choice for developers looking to enhance power management in their next-generation electronic products.