Product Overview: UC2843BD1G by ON Semiconductor
The UC2843BD1G is a high-performance current mode PWM controller from ON Semiconductor, designed for off-line and DC-to-DC converter applications that require precise regulation and high efficiency. This integrated circuit is an industry-standard controller that offers a cost-effective solution for power supply designs.
Key Features
- Current Mode Operation: Provides improved transient response and simplified loop compensation over voltage mode PWM controllers.
- Adjustable Output: The output can be programmed from 5V up to 30V, accommodating a wide range of applications.
- High Current Totem Pole Output: Capable of driving large MOSFETs or IGBTs directly, which is essential for high-power applications.
- Trimmed Oscillator Discharge Current: Ensures consistent and accurate timing for the PWM operation across temperature and process variations.
- Under-Voltage Lockout (UVLO): Both start-up and operating levels are included, preventing the circuit from operating at insufficient supply voltages.
- Low Startup and Operating Current: Minimizes power consumption during start-up and normal operation, enhancing overall efficiency.
Applications
The UC2843BD1G is suitable for a variety of applications, including:
- Switching power supplies
- Power converters
- Battery chargers
- DC-DC modules
- LED drivers
Quality and Reliability
ON Semiconductor is known for its commitment to quality and reliability, and the UC2843BD1G is no exception. It is designed to meet the stringent requirements of industrial and consumer electronic devices. The device is available in an 8-pin SOIC package, which is suitable for automated assembly processes and compact PCB layouts.
Environmental Compliance
The UC2843BD1G is compliant with RoHS and Green Product standards, which means it is free from hazardous substances and is environmentally friendly. This compliance ensures that the product is suitable for use in a wide range of markets, including those with strict environmental regulations.