EN
  • EN
  • DE

UC3843AD2R2G

Part No UC3843AD2R2G
Manufacturer ON Semiconductor
Catalog Electronic Wholesale
Description High Performance Current Mode Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1275958-UC3843AD2R2G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Industrial
Ultra Librarian 3D Model Ultra Librarian UC3843AD2R2G CAD Model

Description

ON Semiconductor UC3843AD2R2G Product Overview

The ON Semiconductor UC3843AD2R2G is a high-performance current mode pulse width modulation (PWM) controller that has been meticulously designed for efficient power supply applications. This integrated circuit (IC) is an essential component for designers seeking to create robust and compact switching power supplies with excellent power management capabilities. The UC3843AD2R2G is well-suited for a variety of applications, including DC-DC converters, off-line converters, and other power conversion systems.

Key Features

  • High Performance: With its current mode operation, the UC3843AD2R2G provides improved transient response, simplified loop compensation, and inherent pulse-by-pulse current limiting.
  • Adjustable Output: The device offers an adjustable output duty cycle, ranging from 0 to 100%, which allows for precise control over the power supply's output.
  • Wide Operating Range: The controller can operate at a supply voltage ranging from 8.4V to 30V, making it versatile for various applications.
  • Efficiency: It is designed for high efficiency, with features like low startup current and a low operating current mode.
  • Protection Features: The UC3843AD2R2G is equipped with a range of protection features, including under-voltage lockout (UVLO) with hysteresis, overcurrent protection, and thermal shutdown.
  • Frequency Stability: The oscillator frequency is guaranteed at 25 kHz with a precision of ±5%, ensuring stable operation across different conditions.

Applications

The UC3843AD2R2G is ideal for use in a range of power supply designs due to its versatility and robust feature set. Applications include:

  • Switching power supplies
  • DC-DC converters
  • Off-line converters
  • Battery chargers
  • Power factor correction circuits

Product Specifications

The UC3843AD2R2G is available in an 8-pin SOIC package, ensuring ease of integration into a variety of circuit designs. The device's temperature range is from -40°C to +85°C, allowing for operation in a wide range of environmental conditions.

In summary, the ON Semiconductor UC3843AD2R2G PWM controller is a reliable and flexible solution for designers looking to improve the performance and efficiency of their power supply systems. Its comprehensive feature set and protection mechanisms make it a robust choice for a wide array of power management applications.

You May Also Be Interested in

Atmel
Lowest to $24.7389
Panasonic
Lowest to $26.8133
Renesas Electronics America
Lowest to $105.8176
Coilcraft
Lowest to $0.1042
Texas Instruments
Need more? Email Us
Semtech Corporation
Need more? Email Us
IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844
Qualcomm
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $27.1621

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess