EN
  • EN
  • DE

W25X32BVSSIG

Part No W25X32BVSSIG
Manufacturer Winbond Electronics
Catalog Electronic Wholesale
Description 32M-BIT SERIAL FLASH MEMORY WITH 4KB SECTORS AND DUAL OUTPUT SPI
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Winbond Electronics
Win Source Part Number 1280050-W25X32BVSSIG
Manufacturer Homepage www.winbond.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W25X32BVSSIG CAD Model

Description

The W25X32BVSSIG is a 32M-bit serial flash memory device from Winbond. It features a small sector erase option, superior performance, and a flexible architecture. This memory chip is designed for a wide range of applications requiring high-density, low-power storage.

Applications:

  • Embedded Systems: Used in microcontroller-based systems for storing firmware and configuration data.
  • Consumer Electronics: Employed in devices like set-top boxes, DVD players, and TVs for storing boot code and application data.
  • Networking Equipment: Found in routers, modems, and switches for storing network configurations and firmware.
  • Industrial Control Systems: Used in PLCs and other industrial devices for storing program code and data.
  • Wearable Devices: Suitable for storing data and firmware in smartwatches, fitness trackers, and other wearables.

Features:

  • 32M-bit (4M-byte) Memory: Provides ample storage capacity for various applications.
  • Serial Interface: Uses SPI (Serial Peripheral Interface) for easy integration with microcontrollers.
  • Small Sector Erase: Allows for efficient memory management by erasing only small portions of the memory.
  • High Performance: Offers fast read, write, and erase operations.
  • Low Power Consumption: Suitable for battery-powered applications.
  • Wide Voltage Range: Operates over a wide voltage range for compatibility with different systems.

Benefits:

  • Increased System Performance: Fast read/write speeds reduce boot times and improve application responsiveness.
  • Simplified System Design: SPI interface simplifies integration with microcontrollers.
  • Reduced Power Consumption: Low power operation extends battery life in portable devices.
  • Improved Memory Management: Small sector erase enables efficient memory usage.
  • Enhanced System Reliability: High-quality construction ensures reliable operation in harsh environments.

Additional Details:

The W25X32BVSSIG operates at a voltage range of 2.7V to 3.6V and supports SPI clock frequencies up to 80MHz. It is available in various package options, including SOIC, VSOP, and WSON. The device features advanced protection mechanisms to prevent data corruption and ensure data integrity. It also includes features such as power-down mode and deep power-down mode to minimize power consumption when the device is not in use.

You May Also Be Interested in

NXP / Nexperia
IC MPU MPC83XX 400MHZ 620BGA
Need more? Email Us
Renesas Electronics America
Lowest to $105.8176
Texas Instruments
Need more? Email Us
Spansion
Need more? Email Us
Intel
IC FPGA 624 I/O 1020FBGA
Lowest to $422.9578
Maxim Integrated
Need more? Email Us
Microchip Technology
IC MCU 16BIT 64KB FLASH 44TQFP
Lowest to $19.6184
Linear Technology
Lowest to $9.1303
Atmel
Lowest to $8.5447

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8408 $58.8560
170+ $0.6907 $117.4190
260+ $0.6687 $173.8620
360+ $0.6468 $232.8480
465+ $0.6260 $291.0900
620+ $0.5613 $348.0060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,200 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess