EN
  • EN
  • DE

AS5045B-ASSM

Part No AS5045B-ASSM
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Encoders
Description ROTARY ENCODER MAGNETIC / Rotary Encoder Magnetic PWM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Encoders
Mfr OSRAM Opto Semiconductors Inc.
Package Tape & Reel
Product Status Active
Programmable Not Verified
Encoder Type Magnetic
Output Type PWM
Voltage - Supply 3V ~ 3.6V, 4.5V ~ 5.5V
Actuator Type External Magnet, Not Included
Detent No
Built in Switch No
Mounting Type Surface Mount
Termination Style SMD (SMT) Tab
Base Product Number AS5045
Standard Package 500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 911735-AS5045B-ASSM
Ultra Librarian 3D Model Ultra Librarian AS5045B-ASSM CAD Model

Description

The AS5045B-ASSM is a magnetic encoder manufactured by OSRAM Opto Semiconductors Inc.

  • Manufacturer: OSRAM Opto Semiconductors Inc.
  • Product Name: AS5045B-ASSM
  • Category: Sensors and Transducers - Encoders
  • Termination Style: Surface Mount
  • Mounting: SMD (SMT) Tab
  • Package: Tape and Reel
  • Standard Package Quantity: 500 pieces
  • Output Type: PWM
  • External Magnet: Required (not included)
  • Supply Voltage: 3V to 3.6V or 4.5V to 5.5V
  • Encoder Type: Magnetic Encoder
  • Detent: No Detent
  • Pulses per Revolution: Programmable

You May Also Be Interested in

ALPS Electric
Rotary Encoder Mechanical 15 Quadrature (Incremental) Vertical
Lowest to $2.2475
ALPS Electric
ENCODER INCREM QUAD VERT PC PIN
Lowest to $3.4371
Bourns Inc.
ENCODER MECH QUAD VERT PC PIN
Need more? Email Us
Pololu Corporation
MAG ENC PAIR KIT MICRO GEARMTRS
Need more? Email Us
SICK, Inc.
Rotary Encoder
Need more? Email Us
OSRAM Opto Semiconductors Inc.
ROTARY ENCODER MAGNETIC 64PPR
Lowest to $57.0993
Bourns Inc.
ENCODER MECH QUAD VERT PC PIN
Need more? Email Us
OSRAM Opto Semiconductors Inc.
ROTARY ENCODER MAGNETIC PROG
Lowest to $3.2190
Bourns Inc.
ENCODER MECH QUAD VERT PC PIN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7620 $60.1920
38+ $3.0868 $117.2984
58+ $2.9903 $173.4374
80+ $2.8939 $231.5120
104+ $2.7974 $290.9296
139+ $2.5080 $348.6120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess