EN
  • EN
  • DE

BP 103-3/4

Part No BP 103-3/4
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Optical Sensors - Phototransistors
Description PHOTOTRANSISTOR NPN 850NM TO-18
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 13 Weeks
Features Phototransistors 850nm Top View TO-206AA, TO-18-3 Metal Can
Manufacturer OSRAM Opto Semiconductors Inc.
Package Bulk
Mounting Through Hole
Package TO-206AA, TO-18-3 Metal Can
Family Name BP103
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.7080
Other Part Number BP 103-3/4-ND, BP103-3/4, Q62702P3577
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 864458-BP 103-3/4
Ultra Librarian 3D Model Ultra Librarian BP 103-3/4 CAD Model

Description

The OSRAM Opto Semiconductors Inc. BP103 phototransistors are high-quality electronic components that offer 850nm top view TO-206AA, TO-18-3 metal can features.

  • Wavelength: 850nm
  • View: Top view
  • Package: TO-206AA, TO-18-3 metal can
  • Mounting: Through-hole
  • Category: Sensors
  • Package: Bulk
  • Quantity per Package: 1000
  • Estimated Production Lead Time: 13 weeks
  • MSL Level: 4 (72 hours)
  • Other Part Numbers: BP 103-3/4-ND, BP103-3/4, Q62702P3577

You May Also Be Interested in

LITE-ON Technology
PT/IR LTR-C9303B SMD LED
Need more? Email Us
Vishay
PHOTOTRANSISTOR 790 TO 970 NM
Lowest to $0.5573
Vishay
PHOTOTRANSISTOR 790 TO 970 NM
Need more? Email Us
LITE-ON Technology
SENSOR PHOTO 880NM SIDE VIEW RAD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
PHOTOTRANSISTOR NPN 880NM TO-18 / Phototransistor Chip Silicon 880nm 3-Pin TO-18
Need more? Email Us
OSRAM Opto Semiconductors Inc.
SENSOR PHOTO 980NM SIDE VIEW SMD
Need more? Email Us
TT Electronics
SENSOR PHOTO 935NM TOP VIEW T1
Need more? Email Us
Everlight Electronics Co Ltd
SENSOR PHOTO 940NM TOP VIEW AXL
Lowest to $0.0747
TT Electronics
SENSOR PHOTO 890NM TOP VIEW RAD
Lowest to $1.1414

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3532 $348.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess