EN
  • EN
  • DE

BPW 34 FAS-Z

Part No BPW 34 FAS-Z
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Optical Sensors - Photodiodes
Description SENSOR PHOTODIODE 880NM 2SMD GW
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Photodiodes
Mfr OSRAM Opto Semiconductors Inc.
Package Tape & Reel
Product Status Active
Wavelength 880nm
Spectral Range 730nm ~ 1100nm
Diode Type PIN
Response Time 20ns
Voltage - DC Reverse (Vr) (Max) 16 V
Current - Dark (Typ) 2nA
Active Area 7.02mm2
Viewing Angle 120°
Temperature Range - Operating -40°C ~ 100°C
Mounting Type Surface Mount
Package / Case 2-SMD, Gull Wing
Base Product Number BPW 34
Standard Package 1,500 pcs
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.1050
Win Source Part Number 849673-BPW 34 FAS-Z
Ultra Librarian 3D Model Ultra Librarian BPW 34 FAS-Z CAD Model

Description

The 849673-BPW 34 FAS-Z is a photodiode sensor designed for optical sensing applications.

  • Response Time: 20ns
  • Diode Type: PIN
  • Reverse Voltage: 16V
  • Viewing Angle: 120 degrees
  • Wavelength: 880nm
  • Spectral Range: 730nm to 1100nm
  • Active Area: 7.02mm2
  • Mounting Type: Surface Mount
  • Package: 2-SMD, Gull Wing
  • Operating Temperature: -40°C to 100°C

You May Also Be Interested in

Vishay
PHOTODIODE PIN HI SPEED HI SENS
Lowest to $0.4222
Fairchild/ON Semiconductor
PHOTODIODE UNDERMOUNT BRD GW SMD
Lowest to $0.3127
Everlight Electronics Co Ltd
PHOTODIODE PIN IR FLAT SIDE BK
Lowest to $0.1369
Everlight Electronics Co Ltd
PHOTODIODE PIN IR 4.8MM CYL BK
Lowest to $0.2100
Sharp Microelectronics
PHOTODIODE IR 820NM SIDE LOOK
Need more? Email Us
Vishay
PHOTODIODE PIN HI SPEED HI SENS
Lowest to $0.6047
Fairchild/ON Semiconductor
PHOTODIODE 880NM BLACK 5MM
Lowest to $0.6342
Fairchild/ON Semiconductor
IC PHOTODIODE PIN 930NM TO92
Need more? Email Us
Vishay
PHOTODIODE PIN HI SPEED HI SENS
Lowest to $0.5079

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7646 $53.5220
160+ $0.6274 $100.3840
250+ $0.6078 $151.9500
345+ $0.5882 $202.9290
440+ $0.5686 $250.1840
590+ $0.5097 $300.7230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,850 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess