EN
  • EN
  • DE

CMV2000-3E5M1PP

Part No CMV2000-3E5M1PP
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Image Sensors, Camera
Description IMAGE SENSORS & COLOR SENSORS AR / CMOS Image Sensor 2048H x 1088V 5.5µm x 5.5µm 95-MicroPGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Mfr ams-OSRAM USA INC.
Series -
Package Tray
Product Status Active
Type CMOS
Pixel Size 5.5µm x 5.5µm
Active Pixel Array 2048H x 1088V
Frames per Second 340
Voltage - Supply 1.8V, 3.3V
Package / Case -
Supplier Device Package 95-MicroPGA
Temperature Range - Operating -30°C ~ 70°C (TA)
Base Product Number CMV2000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1353250-CMV2000-3E5M1PP
Ultra Librarian 3D Model Ultra Librarian CMV2000-3E5M1PP CAD Model

Description

The CMV2000-3E5M1PP is a CMOS image sensor manufactured by ams-OSRAM USA INC.

  • Temperature Range: -30°C to 70°C
  • MSL Level: 3 (168 hours)
  • Voltage Supply: 1.8V to 3.3V
  • Pixel Size: 5.5μm x 5.5μm
  • Active Pixel Array: 2048H x 1088V
  • Frame Rate: 340 frames per second
  • Application: Optical Sensor
  • Series: CMV2000

You May Also Be Interested in

Toshiba Semiconductor and Storage
2048-elements, embedded electronic shutter function, for barcode scanner
Need more? Email Us
ON Semiconductor
IMAGE SENSOR RGB CMOS / CMOS with Processor Image Sensor 1280H x 960V 3.75µm x 3.75µm 63-IBGA (9x9)
Lowest to $31.4025
ON Semiconductor
IMAGE SENSOR / CMOS with Processor Image Sensor 1280H x 960V 3.75µm x 3.75µm 48-ILCC (10x10)
Lowest to $134.3284
Melexis Technologies NV
SENSOR DGTL -40C-85C TO39 / Thermal Image Sensor 32H x 24V TO-39
Need more? Email Us
ON Semiconductor
IMAGE SENSOR / CMOS Image Sensor 1280H x 800V 3µm x 3µm 63-IBGA (9x9)
Lowest to $10.0669
OSRAM Opto Semiconductors Inc.
IMAGE SENSORS & COLOR SENSORS AR / CMOS Image Sensor 4096H x 3072V 5.5µm x 5.5µm 237-MicroPGA
Need more? Email Us
ON Semiconductor
SENSOR IMAGE / CMOS with Processor Image Sensor 680H x 512V 5.6µm x 5.6µm 63-IBGA (9x9)
Lowest to $4.3657
Aptina-ON Semiconductor
IMAGE SENSOR MONO CMOS / CMOS Image Sensor 2304H x 1296V 2.2µm x 2.2µm
Lowest to $8.1818
NEC
5000 PIXELS CCD LINEAR IMAGE SENSOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $330.2324 $330.2324
2+ $296.0704 $592.1408
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess