EN
  • EN
  • DE

GW CSSRM1.PC-MUNQ-5L7N-1-700-R18

Part No GW CSSRM1.PC-MUNQ-5L7N-1-700-R18
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog LED Lighting - White
Description LED OSLON COOL WHITE 4000K 2SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer OSRAM Opto Semiconductors Inc.
Packaging Reel - TR
Color White, Neutral
CCT (K) 4000K
Flux @ 85°C, Current - Test 295 lm (259 lm to 330 lm)
Current - Test 700mA
Forward Voltage 2.8V
Lumens/Watt @ Current - Test 151 lm/W
CRI (Color Rendering Index) 70
Current - Max 1.8A
Viewing Angle 120°
Mounting SMD (SMT)
Case / Package SMD
Height - Seated (Max) 0.077" (1.95mm)
Thermal Resistance of Package 3°C/W
Win Source Part Number 1041999-GW CSSRM1.PC-MUNQ-5L7N-1-700-R18
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian GW CSSRM1.PC-MUNQ-5L7N-1-700-R18 CAD Model

Description

The OSRAM Opto Semiconductors Inc. 1041999-GW CSSRM1.PC-MUNQ-5L7N-1-700-R18 is a white neutral-colored LED with a maximum seated height of 1.95mm.

  • Color: White Neutral
  • Maximum Seated Height: 1.95mm
  • Mounting Type: SMD (SMT)
  • Maximum Current: 1.8A
  • Forward Voltage: 2.8V
  • Viewing Angle: 120 degrees
  • Color Temperature: 4000K
  • Flux: 295 lm (259 lm to 330 lm) @ 85 degrees Celsius @ a test current of 700mA
  • Thermal Resistance: 3 degrees Celsius per watt
  • Supply and Demand: Balanced

You May Also Be Interested in

Lumileds
LUXEON 2835C 6V 4000K 80CRI / LED Lighting series White, Neutral 4000K 6V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0953
OSRAM Opto Semiconductors Inc.
LED DURIS E 2835 SMD
Lowest to $0.0322
Lumileds
LED LUXEON WARM WHITE 3000K 3SMD
Lowest to $2.2660
Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166
Lumileds
NEUTRAL-WHITE 80 CRI 3-STEP
Lowest to $2.1152
Lumileds
WARM-WHITE 2835HE 3V 80 CRI FULL
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON SX / LED Lighting - 2-SMD, No Lead
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON SX / LED Lighting - 2-SMD, No Lead
Need more? Email Us
Lumileds
WARM-WHITE 70 CRI 24V
Lowest to $0.6437

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess