EN
  • EN
  • DE

GW JELMS2.EM-H1H5-XX57-1-65-R33

Part No GW JELMS2.EM-H1H5-XX57-1-65-R33
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog LED Lighting - White
Description LED ILLUMINATION DURIS E 4014 SM / LED Lighting series White, Warm 3000K 2.85V 65mA 2-SMD, No Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - White
Mfr ams-OSRAM USA Inc.
Series DURIS® E 4014
Package Tape & Reel (TR)
Product Status Obsolete
Color White, Warm
CCT (K) 3000K
Flux @ 25°C, Current - Test 33lm (29lm ~ 36lm)
Current - Test 65mA
Voltage - Forward (Vf) (Typ) 2.85V
Lumens/Watt @ Current - Test 178 lm/W
CRI (Color Rendering Index) 80
Current - Max 120mA
Mounting SMD (SMT)
Package / Case 2-SMD, No Lead
Dimension 0.157" L x 0.057" W (4.00mm x 1.45mm)
Height - Seated (Max) 0.026" (0.65mm)
Thermal Resistance of Package 37°C/W
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8541.41.0000
Other Names Q65112A9088,475-GWJELMS2.EM-H1H5-XX57-1-65-R33TR
Standard Package 10,000
Win Source Part Number 1061419-GW JELMS2.EM-H1H5-XX57-1-65-R33
Ultra Librarian 3D Model Ultra Librarian GW JELMS2.EM-H1H5-XX57-1-65-R33 CAD Model

Description

The DURIS® E 4014 LED module comes in a tape & reel (TR) package and is used in LED lighting - white.

  • Color: Warm White
  • CCT: 3000K
  • Typical Forward Voltage (Vf): 2.85V
  • Maximum Current: 120mA
  • Test Current: 65mA
  • CRI (color rendering index): 80
  • Lumens/Watt @ Current - Test: 178 lm/W
  • Thermal Resistance of Package: 37°C/W
  • Dimension: 0.157" L x 0.057" W (4.00mm x 1.45mm)
  • Status: Obsolete

You May Also Be Interested in

Lumileds
NEUTRAL-WHITE 80 CRI 3-STEP
Lowest to $2.1152
Lumileds
LUXEON 2835C 3V 4000K 80CRI / LED Lighting series White, Neutral 4000K 3V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0460
Everlight Electronics Co Ltd
LED 62-227B COOL WHT 5700K 4SMD
Lowest to $0.1267
CreeLED, Inc.
LED XLAMP COOL WHITE 6200K 2SMD / LED Lighting XLamp® XP-G White, Cool 6200K 2.9V 350mA 125° 1414 (3535 Metric)
Need more? Email Us
Citizen
SMD LED 3500K 80CRI 25.9LM
Lowest to $0.1309
Samsung
LED 4000K 80CRI SMD / LED Lighting series White, Neutral 4000K 2.95V 65mA 120° 4-SMD, Flat Leads
Lowest to $0.9390
Lumileds
COOL-WHITE 2835E 3V 80 CRI FULL
Lowest to $0.0256
Lumileds
WARM-WHITE 2835HE 3V 80 CRI FULL
Need more? Email Us
Lumileds
FRESHFOCUS 3014 MEAT
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess