EN
  • EN
  • DE

LGT670-K1L2-1-Z

Part No LGT670-K1L2-1-Z
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog LED Indication - Discrete
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer OSRAM Opto Semiconductors Inc.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827654-LGT670-K1L2-1-Z
Ultra Librarian 3D Model Ultra Librarian LGT670-K1L2-1-Z CAD Model

Description

The LGT670-K1L2-1-Z is a green ThinGaN LED manufactured by OSRAM Opto Semiconductors. It belongs to their advanced LED portfolio, known for its high efficiency and long lifespan. This LED is specifically designed for applications requiring a bright and reliable green light source. The 'ThinGaN' technology refers to a specific manufacturing process that allows for improved light extraction and thermal management, resulting in enhanced performance characteristics.

Applications

  • Traffic signals and signs.
  • Automotive lighting (e.g., dashboard indicators).
  • Backlighting for LCD displays.
  • Indoor and outdoor signage.
  • Medical devices.
  • Entertainment lighting.

Features

  • High Brightness: Delivers a substantial amount of green light output.
  • ThinGaN Technology: Improves light extraction efficiency and thermal performance.
  • Long Lifespan: Designed for extended operation with minimal degradation.
  • Compact Package: Facilitates integration into various applications.
  • Wide Viewing Angle: Ensures consistent brightness across a wide range of angles.
  • Low Power Consumption: Offers energy-efficient operation.

Benefits

  • Enhanced Visibility: Bright green light is easily visible even in challenging lighting conditions.
  • Reliable Performance: Long lifespan and stable output ensure consistent performance over time.
  • Energy Efficiency: Low power consumption reduces energy costs and environmental impact.
  • Design Flexibility: Compact package and wide viewing angle allow for versatile integration.
  • Reduced Maintenance: Long lifespan minimizes the need for replacements and maintenance.

Technical Specifications

The LGT670-K1L2-1-Z has a dominant wavelength typically around 525 nm, producing a vibrant green color. The forward voltage is typically in the range of 3.2V, and the forward current is designed to be around 20mA for optimal performance. The luminous intensity is a key parameter, usually measured in millicandelas (mcd), indicating the brightness of the LED. The viewing angle is typically around 120 degrees. This LED is designed to withstand a specific operating temperature range, typically from -40°C to +85°C. The thermal resistance of the LED package plays a crucial role in heat dissipation and overall performance. The device is also RoHS compliant, meaning it does not contain hazardous substances.

You May Also Be Interested in

Chicago Miniature Lamp,inc
SMT LEDs 1206 Package Size
Lowest to $0.6814
Stanley Electric Co
LED ORANGE DIFF 0805 R/A SMD / LED Uni-Color Orange 609nm 2-Pin SMD T/R
Lowest to $0.8722
Kingbright
Lowest to $0.0982
Siemens
Multi TOPLED
Need more? Email Us
Dialight
Micro LED SMD LED '598 SERIES' 1208 PACKAGE (3.2mm X 1.5mm X 1.0mm) Single Color Right Angle
Need more? Email Us
Everlight Electronics Co Ltd
Chip LED (1.1 mm Height)
Lowest to $0.0647
Kingbright Corporation
3.2x2.4mm SMD CHIP LED LAMP
Lowest to $0.1016
OSRAM Opto Semiconductors Inc.
Lead (Pb) Free Product - RoHS Compliant
Lowest to $0.1640
Panasonic
Hight Bright Surface Mounting Chip LED
Lowest to $6.8330

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess