EN
  • EN
  • DE

LP T67F-N1Q2-24-1-20-R18-Z

Part No LP T67F-N1Q2-24-1-20-R18-Z
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog LED Lighting - Color
Description LED TOPLED GREEN 559NM 2PLCC / LED Lighting Color series Green 559nm (554nm ~ 563nm) 2-PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - Color
Mfr ams-OSRAM USA Inc.
Series TOPLED
Package Tape & Reel (TR)
Product Status Last Time Buy
Color Green
Wavelength 559nm (554nm ~ 563nm)
Current - Test 20mA
Voltage - Forward (Vf) (Typ) 2.1V
Lumens/Watt @ Current - Test 5 lm/W
Current - Max 50mA
Luminous Flux @ Current/Temperature 0.20lm (0.09lm ~ 0.30lm)
Temperature - Test 25°C
Viewing Angle 120°
Mounting SMD (SMT)
Package / Case 2-PLCC
Supplier Device Package 2-PLCC
Dimension 0.126" L x 0.110" W (3.20mm x 2.80mm)
Height - Seated (Max) 0.083" (2.10mm)
Thermal Resistance of Package 420°C/W
Base Product Number LPT67F
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Other Names LP T67F-N1Q2-24,LPT67FN1Q224120R18Z,LPT67F-N1Q2-24-1-20-R18-Z,Q65111A1851,LPT67F-N1Q2-24-1-20-R18,LPT67FN1Q224120R18,LP T67F-N1Q2-24-1-20-R18,LP T67F-N1Q2-24-1-20-R18-Z-ND
Standard Package 2,000
Win Source Part Number 1070722-LP T67F-N1Q2-24-1-20-R18-Z
Ultra Librarian 3D Model Ultra Librarian LP T67F-N1Q2-24-1-20-R18-Z CAD Model

Description

The OSRAM Opto Semiconductors Inc. 1070722-LP T67F-N1Q2-24-1-20-R18-Z is a green LED light with a forward voltage of 2.1V and a forward current of 50 mA.

  • Forward Voltage: 2.1V
  • Forward Current: 50 mA
  • Viewing Angle: 120 degrees
  • Wavelength: 559 nm
  • RoHS Compliant: Yes
  • Recommended for: LED lighting
  • Supply and Demand Status: shortage
  • Popularity: low

You May Also Be Interested in

World Semi
SMD3535-4P LED Addressable, Specialty RoHS
Lowest to $0.0987
LITE-ON Technology
LED 5630 590NM 4SMD
Need more? Email Us
Lianyungang Meihua Electronics Technology Co., Ltd.
110° SMD-4P,1.7x1.6mm LED Indication - Discrete RoHS
Lowest to $0.1276
LITE-ON Technology
LED 3 WATT BLUE SMD
Need more? Email Us
XINGLIGHT
SMD5050-4P LED Addressable, Specialty RoHS
Lowest to $0.0796
World Semi
SMD5050-6P LED Addressable, Specialty RoHS
Lowest to $0.0670
CreeLED, Inc.
JE2835 3V N CLASS PC AMBER
Lowest to $0.0874
Foshan NationStar Optoelectronics Co., Ltd.
110° SMD,2.1x2.1mm LED Indication - Discrete RoHS
Lowest to $0.0095
LITE-ON Technology
LED LOPL AMBER 590NM SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess