EN
  • EN
  • DE

LSM676-R1-1-0

Part No LSM676-R1-1-0
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1071167-LSM676-R1-1-0
Categories OEM Parts(J-L)
Manufacturer OSRAM Opto Semiconductors Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LSM676-R1-1-0 CAD Model

Description

The LSM676-R1-1-0 is a high-performance, red-emitting LED from OSRAM Opto Semiconductors. It's designed for applications requiring a bright and efficient red light source. The LED is part of OSRAM's broader portfolio of LEDs known for their reliability and long lifespan.

Applications:

  • Traffic signals: Specifically, pedestrian signals and other traffic control indicators where a vibrant red color is crucial for visibility.
  • Automotive lighting: Rear combination lamps (RCL), center high mount stop lamps (CHMSL), and other signaling applications in vehicles.
  • Signage: Indoor and outdoor displays, including channel letters and illuminated signs, where a consistent and bright red light is required.
  • Industrial lighting: Machine vision systems and other industrial equipment where a specific red wavelength is needed for optimal performance.
  • Consumer electronics: Indicator lights on various devices, such as appliances and audio-visual equipment.

Features:

  • High Brightness: Provides a powerful and easily visible red light output.
  • Long Lifespan: Designed for extended operational life, reducing maintenance and replacement costs.
  • Compact Package: Small form factor allows for integration into space-constrained applications.
  • Robust Design: Resistant to environmental factors and mechanical stress, ensuring reliable performance.
  • Low Power Consumption: Efficiently converts electrical energy into light, minimizing energy waste.

Benefits:

  • Improved Visibility: The bright red light enhances visibility, improving safety in traffic and signaling applications.
  • Reduced Maintenance: The long lifespan minimizes the need for frequent replacements, saving time and money.
  • Design Flexibility: The compact package allows for greater design flexibility in various applications.
  • Reliable Performance: The robust design ensures consistent and dependable operation in demanding environments.
  • Energy Efficiency: The low power consumption reduces energy costs and contributes to a more sustainable design.

Additional Details:

The LSM676-R1-1-0 LED is typically mounted using surface mount technology (SMT). It operates within a specific voltage and current range, which should be carefully considered during the design process. The LED's optical characteristics, such as its viewing angle and luminous intensity, are also important factors to consider for achieving optimal performance in a given application. Detailed specifications, including wavelength, forward voltage, and luminous flux, can be found in the official OSRAM datasheet for this product.

You May Also Be Interested in

Lumileds
Lowest to $1.6320
KEC
Lowest to $0.0658
Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157
Samsung
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Murata Electronics North America
Lowest to $0.1305
Chilisin
Lowest to $0.0517
STMicroelectronics
Need more? Email Us
Lite-On Inc.
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess