EN
  • EN
  • DE

LT E67C-U1V2-35-1-30-R18-Z

Part No LT E67C-U1V2-35-1-30-R18-Z
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog LED Indication - Discrete
Description LED GREEN CLEAR 4PLCC SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Features Green 525nm LED Indication - Discrete 3.8V 4-PLCC
Manufacturer OSRAM Opto Semiconductors Inc.
Series Power TOPLED®
Package Reel - TR
Part Status Obsolete
Mounting Surface Mount
Package 4-PLCC
Case / Package 4-PLCC
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.2000
Other Part Number LTE67CU1V2351, LTE67C-U1V2-35-1-Z, LTE67C-U1V2-35-1, LT E67C-U1V2-35-1-ZINACTIVE-ND, 475-LTE67C-U1V2-35-1-30-R18-ZCT, 475-2687-6-ND, 475-LTE67C-U1V2-35-1-30-R18-ZDKR, 475-2687-1-ND, 475-2687-2-ND, Q65110A1869, LTE67C-U1V2-35-1-ZINACTIVE, LT E67C-U1V2-35-1-Z-ND, LT E67C-U1V2-35-Z, LTE67C-U1V2-3, 475-2687-2, 475-LTE67C-U1V2-35-1-30-R18-ZTR, 475-2687-1, LT E67C-U1V2-35-1, LTE67CU1V2351Z, 475-2687-6
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 880105-LT E67C-U1V2-35-1-30-R18-Z
Ultra Librarian 3D Model Ultra Librarian LT E67C-U1V2-35-1-30-R18-Z CAD Model

Description

The LT E67C-U1V2-35-1-30-R18-Z is a surface-mount (SMD) LED manufactured by OSRAM Opto Semiconductors Inc. This LED is likely designed for applications demanding high brightness and a specific color output. Its SMD package ensures easy integration into automated assembly lines.

Applications

  • Automotive lighting (e.g., stop lights, turn signals)
  • Signage
  • Display backlighting
  • Industrial lighting
  • Specialty lighting

Features

  • SMD package
  • High luminous intensity
  • Wide viewing angle
  • Long operational life
  • Low energy consumption
  • RoHS Compliant

Benefits

  • Cost-effective assembly due to SMD design
  • Excellent visibility and brightness
  • Even light distribution
  • Reduced maintenance costs due to long lifespan
  • Energy efficient operation
  • Environmentally friendly

Additional Details

Refer to the OSRAM datasheet for specific information, including its exact color temperature, forward voltage, and luminous flux. Thermal management is critical for these LEDs, so pay close attention to the thermal resistance specified in the datasheet. Ensure proper soldering techniques are used according to the manufacturer's recommendations. The part number likely includes information about the color and intensity binning for consistent performance.

You May Also Be Interested in

Lite-On Inc.
Property of Lite-On Only
Lowest to $0.0219
Stanley Electric Co
LED ORANGE DIFF 0805 R/A SMD / LED Uni-Color Orange 609nm 2-Pin SMD T/R
Lowest to $0.8722
Kingbright Corporation
3.2x2.4mm SMD CHIP LED LAMP
Lowest to $0.1016
Dialight
microLED SMD LEDs REVERSE MOUNT 1206 PACKAGE (3.2MM X 1.6MM X 1.1MM)
Lowest to $1.0404
Panasonic
Hight Bright Surface Mounting Chip LED
Lowest to $6.8330
Rohm Semiconductor
3.2(T-1) Circular Type Standard Type (Viewing Angle 21/2 : 85)
Lowest to $1.7163
Dialight
Micro LED SMD LED '598 SERIES' 0603 PACKAGE (1.6mm X 0.8mm X 0.7mm) Single Color
Lowest to $0.1300
Stanley Electric Co
Single Color Right Angle Type (3.0 X 2.0 mm)
Lowest to $0.2144
Chicago Miniature Lamp,inc
SMT LEDs 1206 Package Size
Lowest to $0.6814

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess