EN
  • EN
  • DE

LW W5SM-KXKZ-MK-1-350-R18-Z-XX

Part No LW W5SM-KXKZ-MK-1-350-R18-Z-XX
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog LED Lighting - White
Description LED GOLDEN DRAGON SMD / LED Lighting series White 3.2V 350mA 120° 2-SMD, Gull Wing Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - White
Mfr ams-OSRAM USA Inc.
Series Golden DRAGON®
Package Tape & Reel (TR)
Product Status Obsolete
Color White
Flux @ 25°C, Current - Test 92lm (71lm ~ 112lm)
Current - Test 350mA
Voltage - Forward (Vf) (Typ) 3.2V
Lumens/Watt @ Current - Test 82 lm/W
Current - Max 1A
Viewing Angle 120°
Mounting SMD (SMT)
Package / Case 2-SMD, Gull Wing Exposed Pad
Supplier Device Package SMD
Dimension 0.276" L x 0.236" W (7.00mm x 6.00mm)
Height - Seated (Max) 0.075" (1.90mm)
Thermal Resistance of Package 5°C/W
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Other Names 475-LWW5SM-KXKZ-MK-1-350-R18-Z-XXTR,Q65111A1032
Standard Package 800
Win Source Part Number 1001819-LW W5SM-KXKZ-MK-1-350-R18-Z-XX
Ultra Librarian 3D Model Ultra Librarian LW W5SM-KXKZ-MK-1-350-R18-Z-XX CAD Model

Description

The Golden DRAGON® series LED lighting product with the Win Source Part Number 1001819-LW W5SM-KXKZ-MK-1-350-R18-Z-XX is designed for optoelectronics and produces a white color.

  • Package: Tape & reel (TR)
  • Height: 0.075" (1.90mm)
  • Standard Package: 800
  • Mounting: SMD (SMT)
  • Maximum Current: 1A
  • Viewing Angle: 120°
  • Forward Voltage (Vf) (Typ): 3.2V
  • Current Test: 350mA
  • Flux: 92lm (71lm ~ 112lm) @ 25°C
  • Lumens/Watt: 82 lm/W @ the current test
  • CRI (Color Rendering Index): Not available
  • Thermal Resistance: 5°C/W
  • Package Type: 2-SMD, Gull Wing Exposed Pad
  • Supplier: ams-OSRAM USA Inc.
  • Dimension: 0.276" L x 0.236" W (7.00mm x 6.00mm)
  • ECCN: EAR99
  • HTSUS: 8541.41.0000
  • Other Names: 475-LWW5SM-KXKZ-MK-1-350-R18-Z-XXTR and Q65111A1032
  • Product Status: Obsolete

You May Also Be Interested in

Lumileds
WARM-WHITE 6V
Need more? Email Us
CreeLED, Inc.
LED XLAMP XH-P50.2 / LED Lighting XLamp® XHP50.2 White, Cool 5000K 6V, 12V 1.4A, 700mA 120° 2020 (5050 Metric)
Need more? Email Us
Lite-On Inc.
SMD2 LTPL-C06M5WAGB
Need more? Email Us
Everlight Electronics Co Ltd
LED 62-227B COOL WHT 5700K 4SMD
Lowest to $0.1267
OSRAM Opto Semiconductors Inc.
LED DURIS E 2835 SMD
Need more? Email Us
Samsung
LED / LED Lighting series
Lowest to $0.0243
Lumileds
LED LUXEON WARM WHITE 3000K 3SMD
Lowest to $2.2660
Lumileds
LUXEON 2835C 3V 4000K 80CRI / LED Lighting series White, Neutral 4000K 3V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0460
OSRAM Opto Semiconductors Inc.
LED DURIS E5 WARM WHT 3000K 4SMD
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess