EN
  • EN
  • DE

LZ1-00R402-0000

Part No LZ1-00R402-0000
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog LED Emitters - Infrared, UV, Visible
Description LED EMITTER LZ1-2 INFRARED - 850
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Infrared (IR)
Current - DC Forward (If) (Max) 1.2A
Radiant Intensity (Ie) Min @ If 640mW/sr @ 1A
Wavelength 850nm
Voltage - Forward (Vf) (Typ) 1.8V
Viewing Angle 100°
Orientation Top View
Temperature Range - Operating 125°C (TJ)
Mounting Type Surface Mount
Case / Package 4-SMD, No Lead Exposed Pad
Package Strip
Supply and Demand Status Shortage
Win Source Part Number 1566183-LZ1-00R402-0000
Ultra Librarian 3D Model Ultra Librarian LZ1-00R402-0000 CAD Model

Description

N

You May Also Be Interested in

LITE-ON Technology
IR EMITTER TOP VIEW
Need more? Email Us
LITE-ON Technology
PT/IR LTE-302-M-002 IR SIDE LOOK
Need more? Email Us
LITE-ON Technology
EMITTER IR 940NM 100MA RADIAL
Need more? Email Us
LITE-ON Technology
EMITTER 5MM IR 940NM SIDE LOOK
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EMITTER IR 860NM 3SMD
Lowest to $3.4926
LITE-ON Technology
EMITTER IR 940NM 50MA RADIAL
Need more? Email Us
LITE-ON Technology
EMITTER UV 412NM 700MA SMD
Need more? Email Us
LITE-ON Technology
EMITTER IR 850NM 50MA 1209
Need more? Email Us
LITE-ON Technology
EMITTER UV 402NM 5MM T/H
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess