EN
  • EN
  • DE

LZ1-10R702-0000

Part No LZ1-10R702-0000
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog LED Emitters - Infrared, UV, Visible
Description EMITTER IR 940NM 1.2A STAR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Infrared (IR)
Current - DC Forward (If) (Max) 1.2A
Wavelength 940nm
Voltage - Forward (Vf) (Typ) 3V
Viewing Angle 90°
Orientation Top View
Temperature Range - Operating 145°C (TJ)
Mounting Type Screw Mount
Case / Package Star Array
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1566188-LZ1-10R702-0000
Ultra Librarian 3D Model Ultra Librarian LZ1-10R702-0000 CAD Model

Description

N

You May Also Be Interested in

LITE-ON Technology
EMITTER IR 940NM 100MA
Need more? Email Us
LITE-ON Technology
EMITTER IR 940NM 1A SMD
Need more? Email Us
LITE-ON Technology
PT/IR LTE-302-M-002 IR SIDE LOOK
Need more? Email Us
LITE-ON Technology
EMITTER IR 940NM 100MA T 1 3/4
Need more? Email Us
LITE-ON Technology
LTPL-C16FUVM385 UVA LED
Need more? Email Us
LITE-ON Technology
EMITTER IR 940NM 100MA RADIAL
Need more? Email Us
LITE-ON Technology
EMITTER IR 940NM 100MA T 1 3/4
Need more? Email Us
LITE-ON Technology
EMITTER 5MM IR 940NM SIDE LOOK
Need more? Email Us
Omron
PHOTOMICROSENSOR W/BUILT IN AMP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess