EN
  • EN
  • DE

KRTBEILQ51.3A-5B5C-0112-0-R18

Part No KRTBEILQ51.3A-5B5C-0112-0-R18
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog LED Indication - Discrete
Description 67000 / Red, Green, Blue (RGB) 623nm Red, 526nm Green, 470nm Blue LED Indication - Discrete 2.1V Red, 2.7V Green, 2.7V Blue 4-SMD, No Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - LED Indication - Discrete
Mfr ams-OSRAM USA Inc.
Series CHIPLED
Package Tape & Reel
Color Red, Green, Blue (RGB)
Configuration Common Anode
Lens Transparency Clear
Millicandela Rating 2475mcd Red, 2475mcd Green, 2475mcd Blue
Lens Style Rectangle with Flat Top
Lens Size 1.60mm x 1.00mm
Voltage - Forward (Vf) (Typ) 2.1V Red, 2.7V Green, 2.7V Blue
Current - Test 20mA Red, 20mA Green, 20mA Blue
Viewing Angle 120°
Mounting Type Surface Mount
Wavelength - Dominant 623nm Red, 526nm Green, 470nm Blue
Wavelength - Peak 630nm Red, 519nm Green, 468nm Blue
Package / Case 4-SMD, No Lead
Size / Dimension 1.60mm L x 1.60mm W
Height (Max) 0.70mm
Base Product Number KRTBEILQ51.3A
Standard Package 3,000
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1338515-KRTBEILQ51.3A-5B5C-0112-0-R18
Ultra Librarian 3D Model Ultra Librarian KRTBEILQ51.3A-5B5C-0112-0-R18 CAD Model

Description

The CHIPLED in red, green, blue (RGB) color by ams-OSRAM USA Inc. is a discrete LED indication product that belongs to the Optoelectronics category.

  • Packaging: Tape & Reel
  • Size/Dimension: 1.60mm L x 1.60mm W
  • Standard Package: 3,000
  • Configuration: Common Anode
  • Viewing Angle: 120°
  • Lens Transparency: Clear
  • Millicandela Rating: 2475mcd (Red, Green, Blue)
  • Current-Test: 20mA (Red, Green, Blue)
  • Wavelength-Dominant: 623nm (Red), 526nm (Green), and 470nm (Blue)
  • Wavelength-Peak: 630nm (Red), 519nm (Green), and 468nm (Blue)
  • Height (Max): 0.70mm
  • Mounting Type: Surface Mount
  • Package/Case: 4-SMD, No Lead
  • Supplier Device Package: Not specified
  • ECCN: EAR99
  • MSL Level: 3 (168 Hours)
  • Status: Obsolete
  • Base Product Number: KRTBEILQ51.3A

You May Also Be Interested in

Stanley Electric Co
Single Color Right Angle Type (3.0 X 2.0 mm)
Lowest to $0.2144
Dialight
Micro LED SMD LED '598 SERIES' 1208 PACKAGE (3.2mm X 1.5mm X 1.0mm) Single Color Right Angle
Need more? Email Us
Siemens
Multi TOPLED
Need more? Email Us
Dialight
Micro LED SMD LED '598 SERIES' 1206 PACKAGE (3.2mm X 1.6mm X 0.7mm) Single Color Water Clear
Lowest to $1.1700
Rohm Semiconductor
2-color type LED
Lowest to $0.4539
Rohm Semiconductor
3.2(T-1) Circular Type Standard Type (Viewing Angle 21/2 : 85)
Lowest to $1.7163
Dialight
Light Pipe Selector Guide Optopipe® Lightpipes
Need more? Email Us
Everlight Electronics Co Ltd
Chip LED (0.45 mm Height)
Need more? Email Us
Dialight
microLED SMD LEDs REVERSE MOUNT 1206 PACKAGE (3.2MM X 1.6MM X 1.1MM)
Lowest to $1.0404

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess