EN
  • EN
  • DE

SFH 203 AN23

Part No SFH 203 AN23
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Optical Sensors - Photodiodes
Description SENSOR PHOTODIODE 850NM RADIAL / Photodiode 850nm 40° Radial, 5mm Dia (T 1 3/4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors - Photodiodes
Mfr ams-OSRAM USA Inc.
Package Bulk
Product Status Obsolete
Wavelength 850nm
Spectral Range 400nm ~ 1100nm
Diode Type PIN
Responsivity @ nm 0.62 A/W @ 850nm
Voltage - DC Reverse (Vr) (Max) 50 V
Current - Dark (Typ) 1nA
Active Area 1mm2
Viewing Angle 40°
Temperature Range - Operating -40°C ~ 100°C
Mounting Type Through Hole
Package / Case Radial, 5mm Dia (T 1 3/4)
Other Names Q65110A3438,SFH203AN23,SFH 203 AN23
Standard Package 1,000
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.1050
Win Source Part Number 1234984-SFH 203 AN23
Ultra Librarian 3D Model Ultra Librarian SFH 203 AN23 CAD Model

Description

The SFH 203 AN23 is a photodiode optical sensor from ams-OSRAM USA Inc.

  • Product Name: SFH 203 AN23
  • Package Type: Bulk
  • Standard Package: 1,000
  • Diode Type: PIN
  • Voltage - DC Reverse (Vr) (Max): 50 V
  • Viewing Angle: 40°
  • Wavelength: 850nm
  • Spectral Range: 400nm ~ 1100nm
  • Responsivity @ nm: 0.62 A/W @ 850nm
  • Current - Dark (Typ): 1nA
  • Active Area: 1mm2
  • Mounting Type: Through Hole
  • Package/Case: Radial, 5mm Dia (T 1 3/4)
  • Operating Temperature: -40°C ~ 100°C

You May Also Be Interested in

Sharp Microelectronics
PHOTODIODE IR 820NM SIDE LOOK
Need more? Email Us
Fairchild/ON Semiconductor
IC PHOTODIODE PIN 930NM TO92
Need more? Email Us
Vishay
PHOTODIODE PIN HI SPEED HI SENS
Lowest to $0.6047
Vishay
Silicon PIN Photodiode | SENSOR PHOTODIODE 940NM 4SMD
Lowest to $0.6412
Vishay
Photodiode PIN Chip 950nm 2-Pin SMD T/R / PHOTODIODE PIN HI SPEED HI SENS
Lowest to $0.6530
Everlight Electronics Co Ltd
5mm Silicon PIN Photodiode , T-1 3/4
Lowest to $0.1403
Everlight Electronics Co Ltd
PHOTODIODE PIN IR 3MM HI SPD/SEN
Lowest to $0.0437
Everlight Electronics Co Ltd
PHOTODIODE PIN IR 4.8MM CYL CLR
Lowest to $0.2188
Everlight Electronics Co Ltd
PHOTODIODE PIN IR CLEAR FLAT SMD
Lowest to $0.1025

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess