EN
  • EN
  • DE

Q65110A2213

Part No Q65110A2213
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Optics - LEDs - Light Pipes
Description LED Uni-Color Yellow 591nm 2-Pin PLCC T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Color Yellow
Win Source Part Number 1156952-Q65110A2213
Categories Optics - LEDs - Light Pipes
Manufacturer OSRAM Opto Semiconductors Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian Q65110A2213 CAD Model

Description

The Q65110A2213 is a high-power infrared (IR) LED manufactured by OSRAM Opto Semiconductors. This LED is designed for a wide range of applications requiring infrared light emission, such as remote controls, security systems, and industrial automation.

Applications

  • Remote controls
  • Security systems (e.g., CCTV cameras)
  • Light barriers
  • Gesture recognition systems
  • Industrial automation
  • Medical applications

Features

  • High radiant intensity
  • Narrow viewing angle
  • Compact package
  • High reliability
  • Long lifespan

Benefits

  • Extended range in remote control applications
  • Improved performance in security systems
  • Precise detection in light barriers
  • Accurate gesture recognition
  • Robust performance in industrial environments
  • Reduced maintenance costs due to long lifespan

Additional Details

The Q65110A2213 typically emits infrared light at a wavelength of 850 nm or 940 nm, depending on the specific variant. Its high radiant intensity enables it to transmit signals over long distances, making it suitable for remote control applications and security systems. The narrow viewing angle allows for precise targeting of the IR beam. The compact package facilitates integration into small form factor devices. This IR LED is designed for high reliability and long lifespan, ensuring stable performance over time. The operating temperature range usually extends from -40°C to +85°C, making it suitable for various environmental conditions. The Q65110A2213 is commonly used in surveillance cameras, where it provides infrared illumination for night vision. It is also employed in industrial automation systems for object detection and positioning. The high power output and narrow beam angle make it effective in light barrier applications for detecting the presence or absence of objects. The Q65110A2213 is a reliable and efficient source of infrared light, offering excellent performance in a variety of applications.

OSRAM Opto Semiconductors’ Q65110A2213 IR LED combines high radiant intensity, a narrow viewing angle, and a compact package to deliver a robust and versatile solution for applications requiring precise and reliable infrared light emission. Its long lifespan and stable performance make it a cost-effective choice for both consumer and industrial applications.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LED YELLOW CLEAR 2PLCC SMD / Yellow 590nm LED Indication - Discrete 2.2V 2-PLCC
Need more? Email Us
Lite-On Inc.
LED GREEN CLEAR / Green 570nm LED Indication - Discrete 2.1V
Lowest to $0.2991
Fairchild/ON Semiconductor
Not available to order .
Need more? Email Us
SunLED
LED RGB CLEAR 4PLCC SMD / Red, Green, Blue (RGB) 630nm Red, 525nm Green, 465nm Blue LED Indication - Discrete 1.95V Red, 3.3V Green, 3.3V Blue 4-SMD, Gull Wing
Lowest to $1.0187
OSRAM Opto Semiconductors Inc.
LED Uni-Color
Lowest to $1.1435
OSRAM Opto Semiconductors Inc.
LED Uni-Color Yellow 594nm Automotive 4-Pin PLCC T/R
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Opto LS T676-R1S1-1, TOPLED Series Red LED, 633 nm PLCC 2, Round Lens SMD package
Lowest to $0.0656
OSRAM Opto Semiconductors Inc.
Lowest to $0.2449
OSRAM Opto Semiconductors Inc.
EMITTER IR 860NM 1.5A 3SMD / Infrared (IR) Emitter 860nm 3.2V 1.5A 300mW/sr @ 1A 150° 3-SMD, No Lead
Lowest to $2.2634

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess