EN
  • EN
  • DE

SFH 4547

Part No SFH 4547
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Infrared, UV, Visible Emitters
Description EMITTER IR 950NM 100MA RADIAL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Estimated Pruduction Lead Time 29 Weeks
Features Infrared (IR) Emitter 950nm 1.5V 100mA 50mW/sr @ 100mA 60° Radial
Manufacturer OSRAM Opto Semiconductors Inc.
Package Bulk
Operating Temperature Range -40°C ~ 100°C (TA)
Mounting Through Hole
Package Radial
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.2000
Other Part Number 475-3002, Q65111A1141, SFH4547
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 894201-SFH 4547
Ultra Librarian 3D Model Ultra Librarian SFH 4547 CAD Model

Description

The SFH 4547 is a high-power infrared (IR) LED manufactured by OSRAM Opto Semiconductors. It is designed for applications requiring high radiant intensity and narrow beam angle. This device is commonly used in remote control systems, security systems, and other applications that require IR communication or illumination.

Applications:

  • Remote control systems for televisions, DVD players, and other electronic devices
  • Security systems for surveillance and motion detection
  • Light barriers for object detection and counting
  • Proximity sensors for touchless control and automation
  • IR data transmission for wireless communication
  • Gesture recognition systems

Features:

  • High radiant intensity for long-range operation
  • Narrow beam angle for focused IR emission
  • Low forward voltage for efficient operation
  • Small package size for compact designs
  • High reliability for extended service life
  • Spectral bandwidth tailored for IR applications
  • Operating temperature range up to 85°C

Benefits:

  • Extended operating range in remote control systems
  • Enhanced detection capabilities in security systems
  • Precise object detection in light barrier applications
  • Reliable performance in harsh environments
  • Compact designs in space-constrained applications
  • Efficient energy consumption

Additional Details:

The SFH 4547's high radiant intensity allows for reliable operation over extended distances. The narrow beam angle ensures that the IR emission is focused, minimizing interference and maximizing signal strength. The device operates at a low forward voltage, which reduces power consumption and heat generation. The compact package size allows for easy integration into space-constrained designs. The LED is designed for high reliability and long service life. The spectral bandwidth is carefully chosen to maximize performance in IR applications. The operating temperature range is suitable for a wide range of environmental conditions. This IR LED is commonly used in various applications, including remote control systems, security systems, and industrial automation. The forward current should be limited as per the manufacturer's specifications to prevent damage to the LED.

You May Also Be Interested in

Vishay
EMITTER IR 850NM 100MA RADIAL / Infrared Emitter 850nm 700mW/sr Circular Top Mount 2-Pin T-1 3/4
Lowest to $0.5652
Vishay
High Speed Infrared Emitting Diode, RoHS Compliant, 830 nm, GaAlAs Double Hetero | IRED 830NM PLCC2 10MW/SR 60DEG
Lowest to $7.5672
Vishay
EMITTER IR 870NM 100MA RADIAL
Lowest to $4.0909
Vishay
EMITTER IR 950NM 250MA TO-18
Lowest to $4.3793
Vishay
EMITTER IR 940NM 100MA RADIAL
Lowest to $0.2595
Vishay
Infrared Emitter 950nm 7mW/sr Circular Top Mount 2-Pin SMD T/R / EMITTER IR 940NM 100MA SMD
Lowest to $0.4732
OSRAM Opto Semiconductors Inc.
EMITTER IR 950NM 70MA MIDLED
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED
Lowest to $4.4910
TT Electronics
EMITTER IR 890NM 50MA SMD
Lowest to $0.4105

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4906 $51.5130
250+ $0.4026 $100.6500
385+ $0.3900 $150.1500
530+ $0.3774 $200.0220
690+ $0.3648 $251.7120
920+ $0.3271 $300.9320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess