EN
  • EN
  • DE

SFH309PFA

Part No SFH309PFA
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Optical Sensors - Phototransistors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer OSRAM Opto Semiconductors Inc.
Category Sensors,Transducers
Family Optical Sensors - Phototransistors
Win Source Part Number 189224-SFH309PFA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SFH309PFA CAD Model

Description

The SFH309PFA is a silicon PIN photodiode designed for infrared remote control and light barrier applications, packaged in a surface-mountable format. Manufactured by OSRAM Opto Semiconductors, it combines high sensitivity to infrared light with a built-in daylight filter, enhancing its performance in environments with ambient light. Its surface-mount design facilitates efficient automated assembly processes.

Applications:

  • Remote Control Systems: Used in TVs, DVD players, and other devices for receiving IR control signals.
  • Light Barriers: Implemented in security systems and automated production lines to detect beam interruptions.
  • Proximity Sensors: Employed in devices to detect the presence of nearby objects.
  • Optical Switches: Used in circuits for light-activated switching functions.

Features:

  • High Infrared Sensitivity: Provides strong signal detection for reliable operation.
  • Integrated Daylight Filter: Reduces the influence of ambient light, improving accuracy.
  • Surface Mount Package: Enables efficient automated assembly.
  • Fast Switching Speed: Responds quickly to changes in light intensity.
  • Robust Construction: Ensures reliable performance under varying conditions.

Benefits:

  • Enhanced Remote Control Reliability: Consistent signal reception improves user experience.
  • Increased Security System Effectiveness: Fewer false alarms due to ambient light.
  • Cost-Efficient Assembly: Surface mount technology reduces manufacturing costs.
  • Stable Performance: Reliable operation across a range of environmental conditions.

Additional Details:

The SFH309PFA is particularly sensitive to infrared light around 950 nm. It typically operates with a reverse voltage around 30V. Its operating temperature ranges from -40°C to +85°C. For detailed specifications, including spectral response and electrical characteristics, consult the OSRAM datasheet. The integrated daylight filter is a key feature that enhances its performance in lit environments. This component is also RoHS compliant.

You May Also Be Interested in

Fairchild/ON Semiconductor
DETECTOR/TRANSISTOR PHOTO TO-18
Need more? Email Us
Panasonic
Silicon NPN Phototransistor
Lowest to $3.2640
Everlight Electronics Co Ltd
5mm DIP Ambient Light Sensor
Need more? Email Us
LITE-ON Technology
SENSOR PHOTO 880NM SIDE VIEW RAD
Need more? Email Us
Siemens
NPN-Silizium-Fototransistor Silicon NPN Phototransistor
Need more? Email Us
Fairchild/ON Semiconductor
DETECTOR/TRANSISTOR PHOTO TO-18
Need more? Email Us
Sharp Microelectronics
Narrow Acceptance Phototransistor
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Phototransistor Chip Silicon 850nm 3-Pin TO-18
Lowest to $1.4426
OSRAM Opto Semiconductors Inc.
PHOTOTRANSISTOR NPN 880NM TO-18 / Phototransistor Chip Silicon 880nm 3-Pin TO-18
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,500 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess