EN
  • EN
  • DE

SFH4053

Part No SFH4053
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Infrared, UV, Visible Emitters
Description CHIPLED with High Power Infrared Emitter (850 nm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer OSRAM Opto Semiconductors Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837112-SFH4053
Ultra Librarian 3D Model Ultra Librarian SFH4053 CAD Model

Description

The SFH 4053 from OSRAM Opto Semiconductors is a silicon NPN phototransistor designed for detecting infrared radiation. It features high sensitivity and is suitable for a variety of applications where reliable IR detection is required.

Applications:

  • Optical sensors
  • Light barriers
  • Position sensors
  • Remote control receivers
  • Object detection

Features:

  • High sensitivity to infrared radiation
  • Fast switching speed
  • Wavelength range optimized for IR emitters (typically 850nm to 950nm)
  • Wide viewing angle
  • Operating temperature range: -40 °C to +85 °C

Benefits:

  • Provides reliable and accurate detection of infrared radiation.
  • Enables rapid response to changes in IR light intensity.
  • Suitable for use with common IR emitters used in remote controls and other applications.
  • Detects IR radiation from a wide range of angles.
  • Maintains stable performance in various environmental conditions.

Technical Specifications:

  • Package: Through-hole
  • Wavelength: typically 850 nm to 950 nm
  • Collector-Emitter Voltage: 30 V
  • Collector Current: 50 mA
  • Viewing Angle: Typically ± 60°

The SFH 4053 phototransistor offers a combination of high sensitivity and fast switching speed, making it a versatile choice for various IR detection applications. Its wide viewing angle and compatibility with common IR emitter wavelengths simplify system design. The phototransistor's robust design ensures reliable performance over a wide temperature range, making it suitable for demanding environments. The SFH 4053's capabilities make it a valuable component in systems requiring accurate and responsive IR detection.

You May Also Be Interested in

Vishay
High Speed Infrared Emitting Diode, RoHS Compliant, 830 nm, GaAlAs Double Hetero | IRED 830NM PLCC2 10MW/SR 60DEG
Lowest to $7.5672
Vishay
Need more? Email Us
TT Electronics
EMITTER IR 935NM 100MA TO-46
Need more? Email Us
Vishay
EMITTER IR 870NM 100MA RADIAL
Lowest to $0.4340
OSRAM Opto Semiconductors Inc.
EMITTER IR 950NM 60MA MINI
Need more? Email Us
Vishay
Infrared Emitter 950nm 7mW/sr Circular Top Mount 2-Pin SMD T/R / EMITTER IR 940NM 100MA SMD
Lowest to $0.4732
Vishay
EMITTER IR 940NM 100MA RADIAL
Lowest to $0.1357
Vishay
EMITTER IR 875NM 100MA RADIAL
Need more? Email Us
Vishay
EMITTER IR 940NM 100MA RADIAL
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3717 $50.1795
290+ $0.3482 $100.9780
450+ $0.3365 $151.4250
640+ $0.3129 $200.2560
835+ $0.3012 $251.5020
1,040+ $0.2894 $300.9760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 66,464 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess