EN
  • EN
  • DE

SFH4247

Part No SFH4247
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Misc Products
Description Infrared Emitter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer OSRAM Opto Semiconductors Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837115-SFH4247
Ultra Librarian 3D Model Ultra Librarian SFH4247 CAD Model

Description

The SFH4247 is a high-performance silicon PIN photodiode designed for applications requiring high sensitivity and fast response times in the visible and near-infrared spectrum. Manufactured by OSRAM Opto Semiconductors Inc., this device is specifically optimized for demanding optical sensing and communication systems.

Applications:

  • Optical Data Transmission: Well-suited for high-speed optical data links and receivers in communication equipment.
  • Light Barriers and Light Curtains: Used in industrial automation and safety systems to detect the presence or absence of objects.
  • Medical Devices: Found in pulse oximeters and other medical sensing instruments for non-invasive patient monitoring.
  • Industrial Automation: Ideal for use in position sensors, object detection systems, and other automated manufacturing processes.
  • Security Systems: Employed in intrusion detection systems and other security-related applications.

Features:

  • High Sensitivity: Offers excellent sensitivity to detect weak optical signals effectively.
  • Fast Switching Speed: Provides rapid response times for high-speed data transmission and accurate sensing applications.
  • Visible and Near-Infrared Spectral Range: Operates efficiently in the visible and near-infrared portions of the light spectrum.
  • Low Capacitance: Minimizes signal distortion and enhances overall response time, improving system performance.
  • Compact Package: Allows for easy integration into a wide range of electronic designs.
  • RoHS Compliant: Manufactured in compliance with Restriction of Hazardous Substances (RoHS) directives, making it environmentally friendly.

Benefits:

  • Improved System Performance: The high sensitivity and fast switching speed of the SFH4247 contribute to enhanced system performance in various optical applications.
  • Enhanced Accuracy: Its ability to detect weak optical signals ensures accurate and reliable measurements in critical applications.
  • Reliable Operation: OSRAM's reputation for quality ensures consistent and dependable performance over an extended operational lifespan.
  • Simplified Integration: The compact package and industry-standard pinout facilitate easy integration into both new and existing designs.
  • Cost-Effective Solution: The SFH4247 provides a balance of high performance and cost-effectiveness, making it an attractive option for various projects.

Additional Details:

The SFH4247 utilizes a silicon PIN photodiode structure to provide excellent linearity and minimal dark current. It is typically operated under reverse bias, where the output current is directly proportional to the intensity of incident light. When designing with the SFH4247, it's important to consider factors like ambient lighting and the desired field of view. Transimpedance amplifiers are often used in conjunction with the photodiode to convert the current signal into a usable voltage signal for further processing and analysis.

Typical specifications include a spectral sensitivity ranging from approximately 400 nm to 1100 nm, with peak sensitivity around 880 nm. Forward voltage is typically in the range of 0.8V to 1.1V. Dark current is exceptionally low, generally in the nanoampere range. Always refer to the official OSRAM datasheet for precise and up-to-date specifications and application guidelines.

You May Also Be Interested in

Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess