EN
  • EN
  • DE

SFH4641-U

Part No SFH4641-U
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1092445-SFH4641-U
Categories OEM Parts( S )
Manufacturer OSRAM Opto Semiconductors Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SFH4641-U CAD Model

Description

The SFH4641-U is an infrared LED (IRED) manufactured by OSRAM Opto Semiconductors. It is designed to emit infrared light at a specific wavelength and intensity. This IRED is commonly used in applications such as remote controls, light barriers, and optical sensors.

Applications:

  • Remote Control Systems: Used as the infrared light source in remote controls for televisions, DVD players, and other electronic devices.
  • Light Barriers: Employed in light barrier systems for object detection and security applications.
  • Proximity Sensors: Utilized in proximity sensors to detect the presence of objects.
  • Optical Communication: Used for short-range optical data transmission.
  • Gesture Recognition: Integrated into systems for gesture recognition and control.

Features:

  • High Radiant Intensity: Provides a strong infrared signal for reliable communication.
  • 870 nm Wavelength: Emits infrared light at a commonly used wavelength for infrared communication.
  • Narrow Viewing Angle: Focuses the infrared light for efficient transmission.
  • Through-Hole Package: Designed for easy mounting on printed circuit boards using through-hole technology.
  • Lead (Pb)-Free Package: Compliant with RoHS directives, ensuring environmental friendliness.

Benefits:

  • Reliable Communication: Provides consistent and reliable infrared transmission.
  • Efficient Energy Use: Focuses the light to minimize energy waste.
  • Versatile Applications: Suitable for a wide range of applications requiring infrared emission.
  • Easy Integration: Simple to integrate into existing designs due to its through-hole package.
  • Environmentally Friendly: Meets environmental regulations due to its lead-free construction.

Additional Details:

The SFH4641-U operates with a specific forward voltage and current. It has a narrow viewing angle, which allows for more focused and efficient infrared transmission. The mechanical dimensions and lead spacing are designed for easy integration into standard PCB layouts. Proper thermal management is important to ensure optimal performance and longevity of the device. The device is designed for continuous operation and can withstand typical environmental conditions.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess