EN
  • EN
  • DE
  • IT

SFH487

Part No SFH487
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer OSRAM Opto Semiconductors Inc.
Win Source Part Number 319086-SFH487
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SFH487 CAD Model

Description

The SFH487 is an infrared emitting diode (IRED) from OSRAM Opto Semiconductors. This IRED is designed for applications that require an efficient and reliable source of infrared light, typically at a wavelength around 950 nm. It is commonly used in remote control systems, light barriers, and other applications where infrared communication or sensing is needed.

Applications:

  • Remote Control Systems: Primarily used in remote controls for TVs, DVD players, and other consumer electronics.
  • Light Barriers: Employed in security systems and industrial automation to detect the presence or absence of objects.
  • Proximity Sensors: Integrated into devices to detect the proximity of objects without physical contact.
  • Optical Switches: Used in various electronic devices to switch circuits based on the presence or absence of infrared light.
  • IR Data Transmission: Utilized in applications requiring infrared data communication, such as in some older PDA devices.

Features:

  • Wavelength: Emits infrared light at a typical wavelength of 950 nm.
  • High Efficiency: Provides efficient conversion of electrical energy into infrared light.
  • Narrow Beam Angle: Directs the infrared light into a focused beam for targeted applications.
  • Robust Design: Built to withstand various environmental conditions.
  • Through-Hole Mounting: Designed for easy integration into circuit boards using through-hole technology.

Benefits:

  • Reliable Performance: Ensures consistent and dependable infrared light emission.
  • Energy Efficient: Minimizes power consumption in battery-operated devices.
  • Precise Targeting: Allows for accurate and reliable communication or sensing.
  • Durable Construction: Provides long-term operation in demanding environments.
  • Easy Integration: Simplifies the design and manufacturing process.

Technical Specifications:

The SFH487 typically operates with a forward current of around 100 mA and has a forward voltage of approximately 1.3 V. Its radiant intensity is optimized for efficient IR emission. The package is designed for through-hole mounting. It is compliant with RoHS standards, ensuring environmental safety.

You May Also Be Interested in

NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, I2C, low pin count
Need more? Email Us
Vishay
Need more? Email Us
NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, I2C, low pin count
Need more? Email Us
NXP / Nexperia
CMOS single-chip 8-bit microcontrollers
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Toko America Inc.
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
SII Semiconductor Corporation
Lowest to $0.3033
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess